location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMC10002URM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC10002URM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186232 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1 kVA 700 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Rackmount/Tower Black
Guarantee: 2 Years
Long product name Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s) :
The short editorial description of Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s)

1kVA, 700W, 120V, USB, RS232, LCD, Rack/Tower 2U
More>>>
Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s):
The official marketing text of Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s) as supplied by the manufacturer

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 95% line-mode efficiency offers reduced heat emissions and operating costs. USB and RS-232 ports work with PowerAlert software to communicate detailed UPS status and site power conditions. HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. PowerAlert UPS monitoring and control software is available for free download. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable internal batteries.

Short summary description Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s):
This short summary of the Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMC10002URM, Line-Interactive, 1 kVA, 700 W, Sine, 570 J, 4 ms

Long summary description Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMC10002URM. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: NEMA 5–15R, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 6.4 min, Typical backup time at half load: 15.6 min, Battery recharge time: 4.5 h. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Width: 17.4" (440.7 mm), Depth: 12.5" (317.5 mm), Height: 3.45" (87.6 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
700 W
Waveform *
Sine
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
570 J
Response time
4 ms
Number of input phases
1
Efficiency
95%
Power factor
0.7
Emergency Power Off (EPO)
Yes
Noise level
45 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
RS-232 ports
1
Battery
Typical backup time at full load
6.4 min
Typical backup time at half load
15.6 min
Battery recharge time
4.5 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Design
Cable length
118.1" (3 m)
Product color *
Black
Display type
LED
LED indicators
Yes
Certification
UL1778 (USA), CSA, NOM, FCC Part 15 B (EMI)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
17.4" (440.7 mm)
Depth
12.5" (317.5 mm)
Height
3.45" (87.6 mm)
Weight
35.5 lbs (16.1 kg)
Package width
18.5" (469.9 mm)
Package depth
22.7" (576.6 mm)
Package height
8.7" (221 mm)
Package weight
39.9 lbs (18.1 kg)
Logistics data
Master (outer) case width
18.5" (469.9 mm)
Master (outer) case length
22.7" (576.6 mm)
Master (outer) case height
8.7" (221 mm)
Master (outer) case weight
39.9 lbs (18.1 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Number of phases
1
Nominal output voltage
120 V
Nominal input voltage
120 V
Country Distributor
United States 2 distributor(s)