location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWM60100XX TV mount 100" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWM60100XX Swivel/Tilt Wall Mount for 60" to 100" TVs and Monitors, UL Certified
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM60100XX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186591 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 13:01:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWM60100XX TV mount 100" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fits most flat-panel displays from 60 to 100 in.
  • - 90° swivel, -15° to +15° tilt and -3° to +3° screen adjustment
  • - Durable metal construction
  • - Supports up to 275 lbs (124.7 kgs)
Guarantee: 5-year limited
Long product name Tripp Lite DWM60100XX TV mount 100" Black :
The short editorial description of Tripp Lite DWM60100XX TV mount 100" Black

Swivel/Tilt Wall Mount for 60" to 100" TVs and Monitors, UL Certified
More>>>
Tripp Lite DWM60100XX TV mount 100" Black:
The official marketing text of Tripp Lite DWM60100XX TV mount 100" Black as supplied by the manufacturer

The VESA-compliant DWM60100XX Swivel/Tilt Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 60 to 100 inches.

The articulating arm has six pivots that adjust independently for angle to give you maximum flexibility in positioning your display to fit your environment and comfort level. A 90° swivel, -15° to +15° tilt and -3° to +3° screen level adjustment capability minimizes glare and provides comfortable viewing from multiple angles.

Durable all-metal frame with scratch-resistant powder-coated finish supports up to 275 lbs (124.7 kgs). Frame is open for easy wall access. Mounting hardware included Conforms to VESA-compliant displays with any of the following mounting hole patterns: 200 x 200 mm, 200 x 300 mm, 200 x 400 mm, 200 x 500 mm, 300 x 200 mm, 300 x 300 mm, 300 x 400 mm, 300 x 500 mm, 300 x 600 mm, 400 x 200 mm, 400 x 300 mm, 400 x 400 mm, 400 x 500 mm, 400 x 600 mm, 500 x 200 mm, 500 x 300 mm, 500 x 400 mm, 500 x 500 mm, 500 x 600 mm, 600 x 300 mm, 600 x 400 mm, 600 x 500 mm, 600 x 600 mm, 600 x 900 mm, 700 x 300 mm, 700 x 400 mm, 700 x 500 mm, 700 x 600 mm, 800 x 400 mm, 800 x 500 mm, 800 x 600 mm, 900 x 500 mm, 900 x 600 mm

Short summary description Tripp Lite DWM60100XX TV mount 100" Black:
This short summary of the Tripp Lite DWM60100XX TV mount 100" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWM60100XX, 100", 7.87 x 7.87" (200 x 200 mm), 35.4 x 23.6" (900 x 600 mm), -15 - 15°, -3 - 3°, Black

Long summary description Tripp Lite DWM60100XX TV mount 100" Black:
This is an auto-generated long summary of Tripp Lite DWM60100XX TV mount 100" Black based on the first three specs of the first five spec groups.

Tripp Lite DWM60100XX. Maximum weight capacity: 275.6 lbs (125 kg), Minimum screen size: 60", Maximum screen size: 100", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 35.4 x 23.6" (900 x 600 mm). Tilt angle range: -15 - 15°, Swivel angle range: -3 - 3°. Product color: Black

Mounting
Minimum screen size
60"
Maximum weight capacity *
275.6 lbs (125 kg)
Maximum screen size *
100"
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
35.4 x 23.6" (900 x 600 mm)
Panel mounting interface
200 x 200, 200 x 300, 200 x 400, 300 x 300, 400 x 200, 400 x 400, 600 x 400, 800 x 400, 800 x 500, 800 x 600, 900 x 500, 900 x 600
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
-15 - 15°
Swivel angle
90°
Swivel angle range
-3 - 3°
Design
Product color *
Black
Technical details
Country of origin
China
Weight & dimensions
Width
36.5" (927 mm)
Weight & dimensions
Depth
24.6" (625 mm)
Height
24.2" (615 mm)
Weight
31.5 lbs (14.3 kg)
Packaging data
Package width
23.4" (593.1 mm)
Package depth
46" (1168.4 mm)
Package height
3.14" (79.8 mm)
Package weight
38.1 lbs (17.3 kg)
Logistics data
Master (outer) case width
24" (610.1 mm)
Master (outer) case length
46.5" (1180.1 mm)
Master (outer) case height
3.74" (95 mm)
Master (outer) case weight
40.8 lbs (18.5 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332186598
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Tripp Lite DWT2670XE TV mount 70" Black Tripp Lite DWT2670XE TV mount 70" Black
(show image)
DWT2670XE DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3280X TV mount 80" Black Tripp Lite DWT3280X TV mount 80" Black
(show image)
DWT3280X DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF3780X TV mount 80" Black Tripp Lite DWF3780X TV mount 80" Black
(show image)
DWF3780X DWF3780X Fixed TV Wall Mount for 37” to 80” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF2670X TV mount 70" Black Tripp Lite DWF2670X TV mount 70" Black
(show image)
DWF2670X DWF2670X Fixed TV Wall Mount for 26” to 70” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM5070HD TV mount 70" Black Tripp Lite DWM5070HD TV mount 70" Black
(show image)
DWM5070HD DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM7090HD TV mount 90" Black Tripp Lite DWM7090HD TV mount 90" Black
(show image)
DWM7090HD DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCP4570VW TV mount 70" Black Tripp Lite DWMSCP4570VW TV mount 70" Black
(show image)
DWMSCP4570VW DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCL4570VW TV mount 70" Black Tripp Lite DWMSCL4570VW TV mount 70" Black
(show image)
DWMSCL4570VW DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMLARM1732AM TV mount 32" White Tripp Lite DWMLARM1732AM TV mount 32" White
(show image)
DWMLARM1732AM DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780ROT TV mount 80" Black Tripp Lite DWM3780ROT TV mount 80" Black
(show image)
DWM3780ROT DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)