location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 49PUS7100/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49PUS7100/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS7100/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863003299
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:13
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 49PUS7100/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 49" LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 800 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 300 x 300 mm
  • - 75 W
More>>>
Short summary description Philips 7000 series 49PUS7100/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
This short summary of the Philips 7000 series 49PUS7100/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 49PUS7100/12, 49", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 7000 series 49PUS7100/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:
This is an auto-generated long summary of Philips 7000 series 49PUS7100/12 TV 49" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 49PUS7100/12. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Display
Display diagonal *
49"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9, Zoom
Supported graphics resolutions
3840 x 2160
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 800 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
48.4" (123 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
Android TV
Operating system version
5.0
Audio
RMS rated power *
20 W
Audio decoders
DTS, DTS Studio Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product color *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNG
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Processor cores
4
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
Firmware upgradeable
Yes
Power
Power consumption (typical) *
75 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
45.2" (1149 mm)
Depth (with stand)
10" (255 mm)
Height (with stand)
27.6" (701 mm)
Weight (with stand)
30.6 lbs (13.9 kg)
Width (without stand)
43.4" (1103 mm)
Depth (without stand)
1.46" (37 mm)
Height (without stand)
25.2" (639 mm)
Weight (without stand)
30 lbs (13.6 kg)
Packaging data
Quick start guide
Yes
Package width
46.7" (1185 mm)
Package depth
5.16" (131 mm)
Package height
29.1" (740 mm)
Package weight
35.9 lbs (16.3 kg)
Packaging content
Handheld remote control
Yes
Other features
3D
Yes
Batteries included
Yes
Battery type
AA
3D glasses included
Yes
3D glasses quantity
4
Interactive TV
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
3D type
Passive
Annual energy consumption
110 kWh
USB ports quantity
3
Energy efficiency class (old)
A
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:41:50
Uk has collected 1 expert review for Philips 7000 series 49PUS7100/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Philips 7000 series 49PUT7690/V7 TV 49" 4K Ultra HD Smart TV Wi-Fi Black Philips 7000 series 49PUT7690/V7 TV 49" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
49PUT7690/V7 49PUT7690/V7
Philips 7600 series 65PUS7600/12 TV 65" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7600 series 65PUS7600/12 TV 65" 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
65PUS7600/12 65PUS7600/12