location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Astro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Astro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00596-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Garmin Astro :
The short editorial description of Garmin Astro

Astro, 160x240, TFT, 24h, microSD, 185g
More>>>
Short summary description Garmin Astro:
This short summary of the Garmin Astro data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Astro, 24 h, 6.53 oz (185 g), 2.24" (57 mm), 1.26" (32 mm), 6.26" (159 mm)

Long summary description Garmin Astro:
This is an auto-generated long summary of Garmin Astro based on the first three specs of the first five spec groups.

Garmin Astro. Battery life (max): 24 h. Weight: 6.53 oz (185 g), Width: 2.24" (57 mm), Depth: 1.26" (32 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:04:30
Uk has collected 5 expert reviews for Garmin Astro and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
brighthub.com
Updated:
2011-07-31 07:04:30
To start off with the basics, the Garmin Astro is a handheld GPS unit that can be linked to a smaller unit dog belt and, in turn, track the current location of your dog. So, now it is time to take a look at the Garmin Astro and see what it really has...
100%
gpsinformation.net
Updated:
2011-07-31 07:04:30
Garmin Astro 220/DC 20 Review by Allory Deiss, February 24, 2008 From at least as far back as the GPS 12, Garmin has had a strong following with hunters. This has been primarily because hunters look for the same features in a handheld GPS as other user...
0%