APC logo

APC C19/C14 2m Black 78.7" (2 m) C14 coupler C19 coupler

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316669
Info modified on:
10 Aug 2024, 09:39:59
Guarantee:
2 years
Long product name APC C19/C14 2m Black 78.7" (2 m) C14 coupler C19 coupler:

C19/C14, 2m, 10A, Black

Short summary description APC C19/C14 2m Black 78.7" (2 m) C14 coupler C19 coupler:

APC C19/C14 2m, 78.7" (2 m), C14 coupler, C19 coupler, 10 A

Long summary description APC C19/C14 2m Black 78.7" (2 m) C14 coupler C19 coupler:

APC C19/C14 2m. Cable length: 78.7" (2 m), Connector 1: C14 coupler, Connector 2: C19 coupler. Input current: 10 A

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.