SanDisk logo

SanDisk Cruzer® Micro 1Gb USB flash drive USB Type-A 2.0 Gray

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25054
Info modified on:
21 Oct 2022, 10:14:07
Long product name SanDisk Cruzer® Micro 1Gb USB flash drive USB Type-A 2.0 Gray:

Sandisk cruzer micro 1Gb USB 2.0

Short summary description SanDisk Cruzer® Micro 1Gb USB flash drive USB Type-A 2.0 Gray:

SanDisk Cruzer® Micro USB Flash Drive 1Gb, 1 GB, USB Type-A, 2.0, Cap, Gray

Long summary description SanDisk Cruzer® Micro 1Gb USB flash drive USB Type-A 2.0 Gray:

SanDisk Cruzer® Micro USB Flash Drive 1Gb. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product color: Gray

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.