location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-1500XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN94379
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow :
The short editorial description of Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow

PGI-1500XL, high yield, 935 pages, Yellow
More>>>
Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow:
The official marketing text of Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow as supplied by the manufacturer

DRHD pigment inks produce professional quality business documents, print after print. The high-density yellow ink delivers prints with strong colour, great longevity and durability. The 12ml high yield XL yellow ink tank allows you to print up to 935 A4 documents.

Short summary description Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow:
This short summary of the Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-1500XL, High (XL) Yield, Yellow, Pigment-based ink, 12 ml, 935 pages

Long summary description Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow:
This is an auto-generated long summary of Canon PGI-1500XL ink cartridge Original High (XL) Yield Yellow based on the first three specs of the first five spec groups.

Canon PGI-1500XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Color ink page yield: 935 pages, Color ink volume: 12 ml, Printing colors: Yellow

Features
Colour ink type
Pigment-based ink
Compatibility *
MAXIFY MB2050, MB2150, MB2155, MB2350, MB2750, MB2755
Color ink cartridges quantity
1
Color ink volume
12 ml
Color ink page yield *
935 pages
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
Canon
Weight & dimensions
Package type
Box