Paulmann 702.01 power adapter/inverter 60 W Black, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40536
Info modified on:
26 Apr 2024, 14:40:32
Bullet Points Paulmann 702.01 power adapter/inverter 60 W Black, White:
  • - Easy plug-in system for hassle-free assembly
  • - IP protection: IP65 – water jet-protected
  • - For use in interior area only
  • - The items 232 and 70247 are recommended for layout in rooms exposed to moisture (exclusive)
  • - Energy-efficient electronic ballast with long lifetime
  • - incl. 4-pin plug for easy connection of the strips
Long product name Paulmann 702.01 power adapter/inverter 60 W Black, White:

60W, 230/12V, 5000mA, 60VA, 226 x 40 x 600-900mm, IP65

Short summary description Paulmann 702.01 power adapter/inverter 60 W Black, White:

Paulmann 702.01, Strip light, 230 V, 60 W, AC-to-DC, 5 A, Overload

Long summary description Paulmann 702.01 power adapter/inverter 60 W Black, White:

Paulmann 702.01. Purpose: Strip light, Input voltage: 230 V, Output power: 60 W. DC output voltage: +12V. Product color: Black, White, Housing material: Plastic, Housing color: Black, White. Width: 8.86" (225 mm), Depth: 2.36" (60 mm), Height: 1.57" (40 mm)

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.