CoreParts logo

CoreParts MSPP2995 electronic device repair tool

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14750
Info modified on:
24 Apr 2024, 13:24:51
Bullet Points CoreParts MSPP2995 electronic device repair tool:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MSPP2995 electronic device repair tool:

Suctioncup Tool

Short summary description CoreParts MSPP2995 electronic device repair tool:

CoreParts MSPP2995, Opening tool, 7.24" (184 mm), 3.66" (93 mm), 2.44" (62 mm), 1.76 oz (50 g), 7.24" (184 mm)

Long summary description CoreParts MSPP2995 electronic device repair tool:

CoreParts MSPP2995. Type: Opening tool. Width: 7.24" (184 mm), Depth: 3.66" (93 mm), Height: 2.44" (62 mm). Package width: 7.24" (184 mm), Package depth: 3.66" (93 mm), Package height: 2.44" (62 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.