Cisco logo

Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31967
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel:

3825 Security Bundle with IOS Advanced Security

Short summary description Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel:

Cisco 3825, Ethernet WAN, Gigabit Ethernet, Black, Blue, Stainless steel

Long summary description Cisco 3825 wired router Gigabit Ethernet Black, Blue, Stainless steel:

Cisco 3825. Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES, Firewall security: Cisco IOS. Flash memory: 128 MB, Internal memory: 512 MB. Product color: Black, Blue, Stainless steel, Rack capacity: 2U. Width: 17.1" (434.3 mm), Depth: 14.7" (373.4 mm), Height: 3.5" (88.9 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.