location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 802.11g Wireless Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG102IS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year
Long product name NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s :
The short editorial description of NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s

ProSafe 802.11g Wireless Access Point
More>>>
NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s:
The official marketing text of NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s as supplied by the manufacturer

NETGEAR’s WG102 offers a cost effective business-class wireless access point to deliver secure, reliable, high performance wire-free local area networks (WLANS) to meet the demands of a mobile workforce.

Wireless Connectivity
The WG102 ProSafe™ wireless access point provides industry-standard access to network-attached corporate resources, email and the Internet. The WG102 is fully compatible with the IEEE 802.11g wireless standard, it can be set to 54 Mbps or dynamic 108 Mbps for even faster, extended wire-free connectivity. This business-class wireless AP also delivers functionality for point-to-point and point-multi-point bridging and repeater modes to extend your wireless capability or join a wired Ethernet network. The featured 19 dBm transmits power and a high gain 5 dBi omni-directional antenna ensures optimal range and throughput. Support for NETGEAR’s ProSafe™ antennas for expanded wireless capacity and range.

Management & Power over Ethernet (PoE)
Integrated 802.3af-based Power over Ethernet support means that there is no need to locate the WG102 close to an electrical power output or trail cables across the office floor: Power can be transmitted over the Ethernet network instead.

Safe & Secure
The WG102 access point complies with the best available security and wireless data encryption ensures secure business communication: 802.11i ready WPA that provides enhanced wireless networking security. WPA and 802.1x support enables mutual authentication to ensure that only authorised clients associate with corporate RADIUS servers. The WG102 also supports MAC authentication with 256-user Access Control List (ACL) to limit network access to specified users and VPN pass-through for private communications between head office and branches or remote home workers.

KEY FEATURES
Wireless Connectivity – 54 Mbps or 108 Mbps in dynamic mode
Point-to-point/multi-point bridging & repeater modes
Locate anywhere in the office with Power over Ethernet support
Supports SNMP & associated network management software systems
Highest level of wireless encryption: WPA (802.1x and 802.11i ready)
Plenum rated: Approved to deploy above drop-ceilings & under raised floors
Equipped with NETGEAR’s Smart Wizard™ browser-based interface

Short summary description NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s:
This short summary of the NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 802.11g Wireless Access Point, 108 Mbit/s, 10/100Base-T(X), IEEE 802.11g, IEEE 802.3af PoE, FCC Part 15 Subpart B&C,CE EN 60950-1 (2001), EN 301 489-17 V1.2.1, 4.3 W, Windows 98/Me/2000/XP, 5 MB storage drive space

Long summary description NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s:
This is an auto-generated long summary of NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR ProSafe 802.11g Wireless Access Point. Maximum data transfer rate: 108 Mbit/s, Cabling technology: 10/100Base-T(X). Data link protocols: IEEE 802.11g, IEEE 802.3af PoE, FCC Part 15 Subpart B&C,CE EN 60950-1 (2001), EN 301 489-17 V1.2.1. Power consumption (typical): 4.3 W. Compatible operating systems: Windows 98/Me/2000/XP, Minimum system requirements: 5 MB storage drive space. Dimensions (WxDxH): 5.55 x 3.94 x 1.06" (141 x 100 x 27 mm), Weight: 13.6 oz (386 g)

Features
Maximum data transfer rate *
108 Mbit/s
Cabling technology
10/100Base-T(X)
Protocols
Data link protocols
IEEE 802.11g, IEEE 802.3af PoE, FCC Part 15 Subpart B&C,CE EN 60950-1 (2001), EN 301 489-17 V1.2.1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Power consumption (typical)
4.3 W
Performance
Compatible operating systems
Windows 98/Me/2000/XP
Minimum system requirements
5 MB storage drive space
Weight & dimensions
Dimensions (WxDxH)
5.55 x 3.94 x 1.06" (141 x 100 x 27 mm)
Weight
13.6 oz (386 g)
Other features
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Brand Image Article code product Stock Price from
NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s
(show image)
WAG302NA ProSafe Dual Band Wireless Access Point - WAG302 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s
(show image)
WAG302EU ProSafe Dual Band Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)