location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust slimline keyboard USB + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard slimline
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14211
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust slimline keyboard USB + PS/2 :
The short editorial description of Trust slimline keyboard USB + PS/2

Slimline Keyboard
More>>>
Trust slimline keyboard USB + PS/2:
The official marketing text of Trust slimline keyboard USB + PS/2 as supplied by the manufacturer

Wired very slim keyboard with 9 extra direct access keys for multimedia and internet use
Low profile and space saving keyboard, perfect to keep your desk clean and organized
USB to PS/2 converter plug included for guaranteed compatibility with your desktop or notebook
With extra "Wake Up/ Sleep" function key for optimal performance

Short summary description Trust slimline keyboard USB + PS/2:
This short summary of the Trust slimline keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Keyboard slimline, Wired, USB + PS/2

Long summary description Trust slimline keyboard USB + PS/2:
This is an auto-generated long summary of Trust slimline keyboard USB + PS/2 based on the first three specs of the first five spec groups.

Trust Keyboard slimline. Connectivity technology: Wired, Device interface: USB + PS/2

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Weight & dimensions
Keyboard dimensions (WxDxH)
0.866 x 16 x 6.69" (22 x 407 x 170 mm)
Packaging data
Package dimensions (WxDxH)
16.9 x 1.97 x 7.68" (430 x 50 x 195 mm)
Brand Image Article code product Stock Price from
Trust Illuminated KB-1500 DE keyboard USB Trust Illuminated KB-1500 DE keyboard USB
(show image)
15114 Illuminated Keyboard KB-1500 DE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Aluminium KB-1800S DE keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S DE keyboard USB + PS/2
(show image)
14490 Slimline Keyboard Aluminium KB-1800S DE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY
(show image)
15042 Multimedia Scroll Keyboard KB-2200 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 BE keyboard USB Trust Illuminated KB-1500 BE keyboard USB
(show image)
15073 Illuminated Keyboard KB-1500 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Calculator KB-1600 BE keyboard USB QWERTY Trust Calculator KB-1600 BE keyboard USB QWERTY
(show image)
14803 Calculator Keyboard KB-1600 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Aluminium KB-1800S BE keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S BE keyboard USB + PS/2
(show image)
14495 Slimline Keyboard Aluminium KB-1800S BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-1150 BE keyboard PS/2 Trust Multimedia KB-1150 BE keyboard PS/2
(show image)
14429 Multimedia Keyboard KB-1150 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Aluminium KB-1800S keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S keyboard USB + PS/2
(show image)
14489 Slimline Keyboard Aluminium KB-1800S 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-1150 keyboard PS/2 Trust Multimedia KB-1150 keyboard PS/2
(show image)
14428 Multimedia Keyboard KB-1150 0.00
(excl. VAT)
0 (incl. VAT)