location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL LSI 9300-8e interface cards/adapter Internal SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LSI 9300-8e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406-BBDM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381727153 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:41:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL LSI 9300-8e interface cards/adapter Internal SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: SAS
  • - 8 Gbit/s
  • - Green, Stainless steel
Long product name DELL LSI 9300-8e interface cards/adapter Internal SAS :
The short editorial description of DELL LSI 9300-8e interface cards/adapter Internal SAS

LSI-9300-8e SAS Host Bus Adapter, 12GB/s
More>>>
DELL LSI 9300-8e interface cards/adapter Internal SAS:
The official marketing text of DELL LSI 9300-8e interface cards/adapter Internal SAS as supplied by the manufacturer

For applications needing external storage connectivity, the LSI SAS 9300-8e 12Gb/s SAS Host Bus Adapter allows servers of any size to attach to over 1000 SAS or SATA end devices in external enclosures. Scale storage to support performance and capacity-intensive applications with 12Gb/s SAS and the flexibility to support 6Gb/s SATA drives.

Compatibility
This product is compatible with the following systems:

- PowerEdge R220
- PowerEdge R320
- PowerEdge R420
- PowerEdge R520
- PowerEdge R620
- PowerEdge R630
- PowerEdge R720
- PowerEdge R720XD
- PowerEdge R730
- PowerEdge R820
- PowerEdge R920
- PowerEdge T20
- PowerEdge T320
- PowerEdge T420
- PowerEdge T620
- PowerEdge T630

Short summary description DELL LSI 9300-8e interface cards/adapter Internal SAS:
This short summary of the DELL LSI 9300-8e interface cards/adapter Internal SAS data-sheet is auto-generated and uses the product title and the first six key specs.

DELL LSI 9300-8e, PCIe, SAS, Full-height / Low-profile, PCIe 3.0, Green, Stainless steel, 2800000 h

Long summary description DELL LSI 9300-8e interface cards/adapter Internal SAS:
This is an auto-generated long summary of DELL LSI 9300-8e interface cards/adapter Internal SAS based on the first three specs of the first five spec groups.

DELL LSI 9300-8e. Host interface: PCIe, Output interface: SAS, Expansion card form factor: Full-height / Low-profile. Product color: Green, Stainless steel, Mean time between failures (MTBF): 2800000 h, Certification: EMC: Class B-US (CFR 47, P15B), ICES-00, V-3/02.04, EN55022/EN55024, AS/NZS 3548, N-B 2-0001-404,.... Data transfer rate (max): 8 Gbit/s, Bandwidth: 9.6 Gbit/s. Linux operating systems supported: FreeBSD 6.3, FreeBSD 7.0, RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6,.... Compatibility: PowerEdge R220 PowerEdge R320 PowerEdge R420 PowerEdge R520 PowerEdge R620 PowerEdge R630...

Ports & interfaces
Host interface *
PCIe
Output interface *
SAS
Expansion card form factor
Full-height / Low-profile
Expansion card standard
PCIe 3.0
External mini-SAS ports
8
Design
Internal *
Yes
Product color
Green, Stainless steel
Mean time between failures (MTBF)
2800000 h
Certification
EMC: Class B-US (CFR 47, P15B), ICES-00, V-3/02.04, EN55022/EN55024, AS/NZS 3548, N-B 2-0001-404, EN60950, WEEE
Features
Data transfer rate (max)
8 Gbit/s
Bandwidth
9.6 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-45 - 105 °C
Operating relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
FreeBSD 6.3, FreeBSD 7.0, RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, RedHat EL Linux 6.0, RedHat EL Linux 7.0, Solaris 10 U4, Solaris 10 U5, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, SuSE Linux 9.3
Technical details
Compliance certificates
RoHS
Other features
Compatibility
PowerEdge R220 PowerEdge R320 PowerEdge R420 PowerEdge R520 PowerEdge R620 PowerEdge R630 PowerEdge R720 PowerEdge R720XD PowerEdge R730 PowerEdge R730XD PowerEdge R820 PowerEdge R920 PowerEdge T20 PowerEdge T320 PowerEdge T420 PowerEdge T620 PowerEdge T630
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL LSI 9300-8e interface cards/adapter Internal SAS:
Disclaimer

Actual configuration might differ from illustration