location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML370 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
379917-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:04:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.4 GHz
  • - 2 GB DDR2-SDRAM
  • - Rack 775 W
Long product name HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W :
The short editorial description of HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W

ProLiant ML370 G4 Intel® Xeon® Processor 3.40 GHz 2MB 2GB 2P SCSI High Performance Rack Server
More>>>
Short summary description HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W:
This short summary of the HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML370 G4, 3.4 GHz, 2 GB, DDR2-SDRAM, 775 W, Rack

Long summary description HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W:
This is an auto-generated long summary of HPE ProLiant ML370 G4 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 775 W based on the first three specs of the first five spec groups.

HPE ProLiant ML370 G4. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 775 W. Chassis type: Rack