location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG24ED450AW TV 24" HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG24ED450AW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG24ED450AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086853002
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG24ED450AW TV 24" HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 24"
  • - HD 1366 x 768 pixels
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-T
  • - VESA mounting 75 x 75 mm
  • - 22 W
More>>>
Short summary description Samsung HG24ED450AW TV 24" HD Black:
This short summary of the Samsung HG24ED450AW TV 24" HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG24ED450AW, 24", 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Samsung HG24ED450AW TV 24" HD Black:
This is an auto-generated long summary of Samsung HG24ED450AW TV 24" HD Black based on the first three specs of the first five spec groups.

Samsung HG24ED450AW. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Product color: Black

Display
Display diagonal *
24"
HD type *
HD
Screen shape *
Flat
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
External clock dimming control
No
Picture processing technology
Samsung HyperReal Engine, Samsung Wide Color Enhancer Plus
External clock compatibility
No
Clock back up supply
No
USB cloning
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
2
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Management features
Smoovie compatibility
No
Music mode backlight on/off
No
On/Off timer
Yes
Ergonomics
Screwed battery cover
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.3 W
Power consumption (max)
33 W
Power consumption (PowerSave)
14 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
22.1" (561.8 mm)
Depth (with stand)
6.45" (163.8 mm)
Height (with stand)
15.1" (384.2 mm)
Weight (with stand)
9.04 lbs (4.1 kg)
Width (without stand)
22.1" (561.8 mm)
Depth (without stand)
2.57" (65.2 mm)
Height (without stand)
13.7" (349.1 mm)
Weight (without stand)
8.6 lbs (3.9 kg)
Packaging data
Quick start guide
Yes
Package width
29.3" (743 mm)
Package depth
4.49" (114 mm)
Package height
16" (407 mm)
Package weight
11.2 lbs (5.1 kg)
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240
Other features
Batteries included
Yes
Built-in speaker(s)
Yes
LYNK REACH server compatibility
No
LYNK SINC server compatibility
No
LYNK DRM supported
No
Auto source mode
Yes
Annual energy consumption
31 kWh
IR pass-through
No
Energy efficiency class (old)
A
Power on mode
Yes
Software clock
No
Logo display with time-out setting (BMP/movie)
No
Security mode
No
Soundbar compatibility
No
Brand Image Article code product Stock Price from
Samsung HG24ED690AB TV 24" HD Smart TV Black Samsung HG24ED690AB TV 24" HD Smart TV Black
(show image)
HG24ED690AB HG24ED690AB 0.00
(excl. VAT)
0 (incl. VAT)