location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-CR2032
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06032 101 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021499903227 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Varta -CR2032
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CR2032 Single-use battery
  • - Lithium
  • - 3 V 220 mAh
  • - 1 pc(s)
Long product name Varta -CR2032 :
The short editorial description of Varta -CR2032

CR2032 lithium battery 3 V 230 mAh
More>>>
Varta -CR2032:
The official marketing text of Varta -CR2032 as supplied by the manufacturer

This lithium button cell can be used for electronics around the house like clocks, back up batteries, calculators, photo cameras.

Short summary description Varta -CR2032:
This short summary of the Varta -CR2032 data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -CR2032, Single-use battery, CR2032, Lithium, 3 V, 1 pc(s), 220 mAh

Long summary description Varta -CR2032:
This is an auto-generated long summary of Varta -CR2032 based on the first three specs of the first five spec groups.

Varta -CR2032. Battery type: Single-use battery, Battery size(s): CR2032, Battery technology: Lithium. Height: 0.126" (3.2 mm), Diameter: 0.787" (2 cm), Weight: 0.106 oz (3 g). Package width: 2.2" (56 mm), Package depth: 0.295" (7.5 mm), Package height: 2.56" (65 mm). Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery size(s) *
CR2032
Battery technology *
Lithium
Battery voltage *
3 V
Battery capacity
220 mAh
Product color
Metallic
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
0.126" (3.2 mm)
Diameter
0.787" (2 cm)
Weight & dimensions
Weight
0.106 oz (3 g)
Packaging data
Package width
2.2" (56 mm)
Package depth
0.295" (7.5 mm)
Package height
2.56" (65 mm)
Package weight
0.353 oz (10 g)
Package type
Blister
Logistics data
Harmonized System (HS) code
85068080
Other features
Battery form factor
Button/coin
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2025 Varta -CR2025
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR1/3N Varta -CR1/3N
(show image)
06131 101 401 -CR1/3N 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2016 Varta -CR2016
(show image)
06016 101 401 -CR2016 0.00
(excl. VAT)
0 (incl. VAT)
Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx)
(show image)
00362 101 111 V362 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR123A-2 Varta -CR123A-2
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta V371 Single-use battery SR69 Silver-Oxide (S) Varta V371 Single-use battery SR69 Silver-Oxide (S)
(show image)
00371 101 111 V371 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)