location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E320 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08A0150
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E320 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - 16 ppm
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 4 MB 67 MHz
Guarantee: 1 Year Limited LexExpress
Long product name Lexmark E320 600 x 600 DPI :
The short editorial description of Lexmark E320 600 x 600 DPI

Monochrome Laser E320
More>>>
Lexmark E320 600 x 600 DPI:
The official marketing text of Lexmark E320 600 x 600 DPI as supplied by the manufacturer

Lexmark’s inexpensive, personal laser printer for home or office users needing professional looking documents from a printer that is easy to use.

Fast Print Speeds

Speedy 16 pages per minute printing and a less than 12-second time to first print saves you time without sacrificing quality. The 67MHz processor and 4MB memory allow you to print high-quality, complex print jobs quickly.

Size

Whether using the Lexmark E320 at home or in the back office, this compact printer will fit just about anywhere. The 250-sheet tray option allows you to increase paper capacity without sacrificing space.

High-Quality Print

True 600 x 600 dpi and 1200 Image Quality resolution deliver high-quality, professional looking documents. The ten adjustable darkness settings let you optimize print quality and performance. The Lexmark E320 also supports other media such as letterhead, envelopes, cardstock and transparencies.

Reliable and Easy-to-Use

The easy-to-use, intuitive operator panel clearly shows the status of your printer and status of low-toner levels. The robust design supports up to 10,000 pages per month, and the single-element print cartridge is easy to install and replace.

Broad Compatibility

This sturdy, compact printer will reliably perform in virtually any operating system environment. The parallel and USB support provides reliable connections to your computer, while supporting the latest Windows and Apple Mac operating systems.

Short summary description Lexmark E320 600 x 600 DPI:
This short summary of the Lexmark E320 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E320, 600 x 600 DPI, 16 ppm, Network ready

Long summary description Lexmark E320 600 x 600 DPI:
This is an auto-generated long summary of Lexmark E320 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark E320. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready

Printing
Color *
No
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
12 s
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
400 sheets
Maximum output capacity
100 sheets
Paper handling
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
Paper handling
Non-ISO print media sizes
Executive, Legal, Letter
Network
Network ready
Yes
Performance
Internal memory *
4 MB
Processor frequency
67 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
19.8 lbs (9 kg)
Dimensions (WxDxH)
15 x 14.3 x 8.7" (380 x 362 x 221 mm)
Other features
Mac compatibility
Yes
Compatible operating systems
Apple Mac OS 8.6 - 9.x Apple Mac OS X
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:23
Uk has collected 2 expert reviews for Lexmark E320 600 x 600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%