location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26341-F103-L135
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L135
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desktop/Laptop DVD Super Multi USB 2.0
  • - Slot
  • - CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW
  • - Black
Long product name Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black :
The short editorial description of Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black

External Super Multi Drive, 8 - 12cm, 0.5”, USB 2.0
More>>>
Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black:
The official marketing text of Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black as supplied by the manufacturer

Ultra Slim Optical Disk Drive

Short summary description Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black:
This short summary of the Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26341-F103-L135, Black, Slot, Desktop/Laptop, DVD Super Multi, USB 2.0, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black:
This is an auto-generated long summary of Fujitsu S26341-F103-L135 optical disc drive DVD Super Multi Black based on the first three specs of the first five spec groups.

Fujitsu S26341-F103-L135. Product color: Black, Disc loading type: Slot. Purpose: Desktop/Laptop, Optical drive type: DVD Super Multi, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x

Design
Internal *
No
Product color
Black
Disc loading type
Slot
Performance
Purpose *
Desktop/Laptop
Optical drive type *
DVD Super Multi
Interface *
USB 2.0
Disc types supported
CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW
LightScribe
No
Optical disc diameter
80, 120 mm
Card reader integrated
No
Writing speed
CD write speed *
24x
CD rewrite speed
24x
CD-R write speed
24x
CD-RW write speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
Writing speed
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
CD-R read speed
24x
CD-RW read speed
24x
CD-ROM read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
DVD-RAM read speed
5x
DVD-ROM read speed
8x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)