Philips logo

Philips Beardtrimmer series 8000 QS6161/34 beard trimmer 12 0.394" (1 cm) Wet & Dry Black, Chrome

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151912
Info modified on:
14 Mar 2024, 19:00:35
Guarantee:
2 years
Long product name Philips Beardtrimmer series 8000 QS6161/34 beard trimmer 12 0.394" (1 cm) Wet & Dry Black, Chrome:

LiIon, 75min/1h, 32/12 mm, 0.5 - 10mm

Philips Beardtrimmer series 8000 QS6161/34 beard trimmer 12 0.394" (1 cm) Wet & Dry Black, Chrome:

Perfect your style
Trim, style, shave - perfect your style
Perfect your style with the Philips BT8000. At the flip of your wrist, this dual-ended trimmer & shaver has everything you need to keep your style perfect and your beard well groomed: perfectly lightened, sharp outline & smooth skin.

Trim, style and shave
- Beard & stubble trimmer: 12 length settings from 0.5-10mm
- 32 mm or 12 mm full metal trimmer for perfect details

Performance
- New foil shaver: Shaves 20% faster than before
- 75min cordless power after only 1 hour charge
- Sharper trimmer cuts hair more efficiently
- Product engineered in Europe, shaving foil Made in Japan

Skin-friendly performance
- Allows you to shave wet and dry

Easy to use
- Easy to select and secure length settings
- Shows the battery status
- Foldable stand for convenient charging and storage
- Prevents the product from turning on accidentally

Short summary description Philips Beardtrimmer series 8000 QS6161/34 beard trimmer 12 0.394" (1 cm) Wet & Dry Black, Chrome:

Philips Beardtrimmer series 8000 QS6161/34, Washable, Black, Chrome

Long summary description Philips Beardtrimmer series 8000 QS6161/34 beard trimmer 12 0.394" (1 cm) Wet & Dry Black, Chrome:

Philips Beardtrimmer series 8000 QS6161/34. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm), Cutter width: 1.26" (3.2 cm). Product color: Black, Chrome. Operating time: 75 min, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.