location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airfryer HD9225/52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9225/52
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 03:02:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single Stand-alone Low fat fryer 1.76 lbs (0.8 kg) Silver, White
  • - Digital timer
  • - 1425 W
Long product name Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White :
The short editorial description of Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White

1450W, 0.8kg, 0.8m, 230V
More>>>
Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White:
The official marketing text of Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White as supplied by the manufacturer

Great tasting fries with up to 80% less fat!
With Rapid Air technology for the perfect results
Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Healthy
- Rapid Air Technology for healthier frying
- Unique design for delicious and low-fat cooking results

Tasty and Versatile
- With the Airfryer you can fry, grill, roast and even bake
- Recipe booklet full of inspiring recipes
- Baking accessory to make all your favorite baking recipes

Fast and Easy
- Large cooking capacity for all your favourite recipes
- Adjustable time and temperature control
- High-power performance for fast cooking results
- Easy to clean and creates less smell than normal fryers

Short summary description Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White:
This short summary of the Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD9225/52, Low fat fryer, 1.76 lbs (0.8 kg), Rapid Air, 30 min, Single, Silver, White

Long summary description Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White:
This is an auto-generated long summary of Philips Viva Collection HD9225/52 fryer Single Stand-alone 1425 W Low fat fryer Silver, White based on the first three specs of the first five spec groups.

Philips Viva Collection HD9225/52. Product type: Low fat fryer, Fryer food capacity: 1.76 lbs (0.8 kg), Low-fat frying technology: Rapid Air. Construction type: Single, Product color: Silver, White, Control type: Rotary. Power: 1425 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 11.3" (287 mm), Depth: 15.1" (384 mm), Height: 12.4" (315 mm)

Performance
Fryer food capacity *
1.76 lbs (0.8 kg)
Low-fat frying technology
Rapid Air
Product type *
Low fat fryer
Adjustable thermostat
Yes
Rapid Air technology
Yes
Low-fat frying
Yes
Digital timer
Yes
Timer duration
30 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
Silver, White
Material
Plastic
Cool touch handle(s)
Yes
Handle(s)
Yes
Cord storage
Yes
Non-slip feet
Yes
Easy to clean
Yes
Design
Cord length
31.5" (0.8 m)
On/off switch
Yes
Control type *
Rotary
Indication
Indication light
Yes
Ready alarm
Yes
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
11.3" (287 mm)
Depth
15.1" (384 mm)
Height
12.4" (315 mm)
Weight
15.4 lbs (7 kg)
Packaging content
Accessories included
Yes