location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UM301Wi-MT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003940
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162811140 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra short throw projector White
  • - 3LCD 3000 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 6000:1
  • - Screen size compatibility: 58 - 110"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - AC 227 W
Guarantee: 3 years
Long product name NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White :
The short editorial description of NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White

LCD, 3000 ANSI Lumen, 6000:1, 1280 x 800, 8000h, F= 1.8, f= 4.78 mm, RJ45, HDMI, VGA, USB
More>>>
Short summary description NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC UM301Wi-MT, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 6000:1, 16:10, 58 - 110"

Long summary description NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of NEC UM301Wi-MT data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC UM301Wi-MT. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Fixed focal length: 0.188" (4.78 mm), Aperture range (F-F): 1.8 - 1.8. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864.... Serial interface type: RS-232

Brand Image Article code product Stock Price from
NEC

NEC U321Hi-MT data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M322H data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351Wi-MP data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M352WS data projector Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003461 M352WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PH1400U data projector Large venue projector 135000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
(show image)
60003442 PH1400U 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M271X data projector Standard throw projector 2160 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003404 M271X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V260 data projector Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White
(show image)
60003176 V260 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)