TomTom logo

TomTom Rider 400 Premium Pack navigator Fixed 4.3" Touchscreen 9.88 oz (280 g) Black, Silver

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61312
Info modified on:
07 Mar 2024, 15:34:52
Long product name TomTom Rider 400 Premium Pack navigator Fixed 4.3" Touchscreen 9.88 oz (280 g) Black, Silver:

11cm (4.3") 480 x 272 Touch, 16GB, microSD, IPX7

Short summary description TomTom Rider 400 Premium Pack navigator Fixed 4.3" Touchscreen 9.88 oz (280 g) Black, Silver:

TomTom Rider 400 Premium Pack, Bulgarian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek,..., Internal, All Europe, 4.3", 480 x 272 pixels, Horizontal/Vertical

Long summary description TomTom Rider 400 Premium Pack navigator Fixed 4.3" Touchscreen 9.88 oz (280 g) Black, Silver:

TomTom Rider 400 Premium Pack. Languages support: Bulgarian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek,.... Antenna: Internal. Map coverage: All Europe. Display diagonal: 4.3", Display resolution: 480 x 272 pixels, Placement supported: Horizontal/Vertical. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.