location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology CompactFlash Ultimate 600x 64GB Flash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CompactFlash Ultimate 600x 64GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/64GB-U3
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology CompactFlash Ultimate 600x 64GB Flash
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 64 GB CompactFlash Flash
  • - 90 MB/s
  • - X-speed rating: 600
  • - Brown
Guarantee: Lifetime
Long product name Kingston Technology CompactFlash Ultimate 600x 64GB Flash :
The short editorial description of Kingston Technology CompactFlash Ultimate 600x 64GB Flash

64GB Ultimate CompactFlash 600x w/Recovery software
More>>>
Kingston Technology CompactFlash Ultimate 600x 64GB Flash:
The official marketing text of Kingston Technology CompactFlash Ultimate 600x 64GB Flash as supplied by the manufacturer

Professional photographers need Flash memory they can count on for even the most demanding shoots. CompactFlash® Ultimate 600x offers sustained write speed ratings of up to 600x, making it Kingston’s fastest card to support high-end digital cameras and devices. It’s designed to deliver superior results with fast data transfer and support for continuous shooting. The CompactFlash Ultimate 600x card features ultra-fast transfer rates of up to 90MB/s read and write, so you can capture more continuous, high-resolution images in less time than with traditional CompactFlash memory cards.
- 600X performance – up to 90MB/s read and 90MB/s write
- MediaRECOVER® lets you recover lost or deleted files and restore corrupt files on Windows or Mac systems
- Autosleep mode preserves system battery life.

Short summary description Kingston Technology CompactFlash Ultimate 600x 64GB Flash:
This short summary of the Kingston Technology CompactFlash Ultimate 600x 64GB Flash data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology CompactFlash Ultimate 600x 64GB, 64 GB, CompactFlash, Flash, 90 MB/s, 90 MB/s, Brown

Long summary description Kingston Technology CompactFlash Ultimate 600x 64GB Flash:
This is an auto-generated long summary of Kingston Technology CompactFlash Ultimate 600x 64GB Flash based on the first three specs of the first five spec groups.

Kingston Technology CompactFlash Ultimate 600x 64GB. Capacity: 64 GB, Flash card type: CompactFlash, Internal memory type: Flash, Read speed: 90 MB/s, Write speed: 90 MB/s. Product color: Brown

Memory
Capacity *
64 GB
Flash card type *
CompactFlash
Read speed
90 MB/s
Write speed
90 MB/s
Internal memory type
Flash
X-speed rating
600
Features
Product color
Brown
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Power
Memory voltage
3.35 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
1.43" (36.4 mm)
Depth
1.69" (42.8 mm)
Height
0.13" (3.3 mm)
Packaging data
Quantity per pack
1 pc(s)
Bundled software
MediaRECOVER
Other features
Registered
No
Memory layout
1 x 65536 MB
Module configuration
(N/A) (N/A)
Internal memory
65536 MB
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 9 expert reviews for Kingston Technology CompactFlash Ultimate 600x 64GB Flash and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
eteknix.com
Updated:
2022-10-17 18:56:23
There are quite a few different types of memory cards on the market and thanks to Lexar and their Professional Workflow series I'm able to test almost all of them now. Today I'm starting off our new memory card reviews by taking a closer look at Kingston'...
Good Great performance, Lifetime warranty, Recovery software included, Price, Cons, None, “Kingston created an amazing CompactFlash card with their Ultimate 600x 64GB. It impressed us by blowing way past its official speed ratings.” Kingston CompactFlash Ulti...
Bottom line The Ultimate 600x is Kingston's top CompactFlash card that comes with a great 600x speed rating as well as a capacity of up to 64GB, plenty of space and speed for all your digital memories. Whether you shoot high framerate HD videos or burst shoot still...
0%
cnwintech.com
Updated:
2022-10-17 18:56:23
ad code=2 align=left inline=1Kingston Digital, Inc.. announced the launch of the Compact Flash memory card (CF) Ultimate 600x. Ultimate 600x CompactFlash supports UDMA mode 6 and offers speeds up to 90MB/sec read and write.Kingston Ultimate 600x CF card...
0%
custompcreview.com
Updated:
2022-10-17 18:56:23
A couple weeks ago, I was talking with a couple colleagues about DSLR cameras, and invariably the topic about high speed SD and CF memory cards came up. What we wanted to know is if a high speed memory card such as the Lexar Professional 1000x CF (Compact...
0%
legitreviews.com
Updated:
2022-10-17 18:56:23
The CompactFlash memory card was introduced in 1994 and helped the digital camera market grow into a multi-billion dollar industry. Despite being around for 21 years, CompactFlash is still used by Canon and Nikon for as the memory card of choice for their...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)