Bestway logo

Bestway 58071 pool part/accessory Chlorine/Bromine dispenser

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151486
Info modified on:
14 Mar 2024, 17:58:07
Long product name Bestway 58071 pool part/accessory Chlorine/Bromine dispenser:

CHEMICAL FLOATER

Bestway 58071 pool part/accessory Chlorine/Bromine dispenser:

CHEMICAL FLOATER
- Dispenses chlorine or bromine tablets
- Adjustable dial to control the sanitizer level
- No tablets included
- Content: One chemical floater

Short summary description Bestway 58071 pool part/accessory Chlorine/Bromine dispenser:

Bestway 58071, Chlorine/Bromine dispenser, Blue, White, 6.5" (16.5 cm), 13.1 oz (370 g), 1 pc(s), Box

Long summary description Bestway 58071 pool part/accessory Chlorine/Bromine dispenser:

Bestway 58071. Product type: Chlorine/Bromine dispenser, Product color: Blue, White. Diameter: 6.5" (16.5 cm), Weight: 13.1 oz (370 g). Quantity per pack: 1 pc(s), Package type: Box, Package width: 6.5" (165 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 192 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.