location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Lay-Z-Spa™ Vegas
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54112 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138911305
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:43
The date of the most recent change of the data-sheet in Icecat's system
Certificaat (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test Report (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Detail Pomp (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige :
The short editorial description of Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige

LAY-Z-SPA-VEGAS
More>>>
Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige:
The official marketing text of Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige as supplied by the manufacturer

LAY-Z-SPA™-VEGAS
- Specifications:
Capacity: 4-6 adults
Water capacity 80%): 848 L 224 gal.)
Inflated Size: 1.96m x 61cm 77” x 24”)
Filled Weight: 1,100 kg 2,426 Lb.)
Actual Water Flow: 1,325L/h 350 gal/h)
Rapid Heating System: Approx. 1.5-2℃/h 3-4℉/h)
Max. Heat capability: 40℃ 104℉)

- Pre-tested pump and pre-tested spa pool
- Relax with these hot features:
- Lay-Z-Massage system
- Automatic start/stop timer-controlled heating system and rapid-heating system - saves energy
- Integrated water filtration
- Fast, easy setup - inflates using the spa’s pump
- Cushioned floor with convenient drain valve
- Mosaic print pool liner
- Reinforced leatheroid cover with double safety lock clips and an extra air chamber to keep water warm
- 2 easy-lift handles to help move the spa pool when empty)
- Digitally controlled pump with soft-touch control panel
- Pump is supplied with a residual current device RCD) - rated residual operating current not exceeding 10mA
- Contents: Pool, SPA pump, two filter cartridges VI), chemical floater, DVD, repair patch

Short summary description Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige:
This short summary of the Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa 54112, 848 L, 6 person(s), Round, Bubble/Jet massage, PVC, Beige

Long summary description Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige:
This is an auto-generated long summary of Bestway Lay-Z-Spa 54112 hot tub/spa 848 L 6 person(s) Round Beige based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa 54112. Capacity: 848 L, Number of persons: 6 person(s), Shape: Round. Heater power: 2000 W, Blower power: 800 W, Pump power: 50 W. Height: 24" (610 mm), Inner diameter: 57.5" (146 cm), Outer diameter: 77.2" (196 cm). Package width: 31.9" (810 mm), Package depth: 18.1" (460 mm), Package height: 23.6" (600 mm). Cover type: Inflatable cover, Optical disc included: DVD

Features
Built-in water softener *
No
Capacity *
848 L
Number of persons *
6 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Flow rate
1325 l/h
Suitable for outdoor use *
Yes
Temperature (min)
20 °C
Temperature (max)
40 °C
Temperature rise (min)
1 °C/h
Temperature rise (max)
3 °C/h
Foldable *
Yes
Number of jets
87
Inflatable *
Yes
Material *
PVC
Product color *
Beige
Assembly time
10 min
Child lock
Yes
Timer
Yes
Built-in display
Yes
Display technology
LED
Certification
CE, EMC, TÜV, GS
Intrastat code
90191090
Power
Heater power
2000 W
Blower power
800 W
Pump power
50 W
AC input voltage
220-240 V
Power
AC input frequency
50 Hz
Filtering
Filtering
Yes
Filter cartridge included
Yes
Weight & dimensions
Inner diameter
57.5" (146 cm)
Outer diameter
77.2" (196 cm)
Height *
24" (610 mm)
Deflated diameter
75.6" (192 cm)
Weight
90.2 lbs (40.9 kg)
Filled weight
2425.1 lbs (1100 kg)
Packaging data
Package width
31.9" (810 mm)
Package depth
18.1" (460 mm)
Package height
23.6" (600 mm)
Package weight
82.5 lbs (37.4 kg)
Package volume
228000 cm³
Package type
Box
Packaging content
Cover
Yes
Cover type
Inflatable cover
Carrying case
No
Chlorine dispenser
Yes
Optical disc included
DVD
Chemical floater
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
6 pc(s)