location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 720479R-B21 power supply unit 800 W Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
720479R-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
720479R-B21 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2019 05:04:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE 720479R-B21 power supply unit 800 W Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 800 W 100 - 240 V 50 - 60 Hz
  • - Server 80 PLUS Platinum
  • - Gray
Guarantee: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HPE 720479R-B21 power supply unit 800 W Gray :
The short editorial description of HPE 720479R-B21 power supply unit 800 W Gray

HP 800W Flex Slot Platinum Hot Plug Power Supply Kit, Refurbished
More>>>
Short summary description HPE 720479R-B21 power supply unit 800 W Gray:
This short summary of the HPE 720479R-B21 power supply unit 800 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 720479R-B21, 800 W, 100 - 240 V, 50 - 60 Hz, 94%, Server, 80 PLUS Platinum

Long summary description HPE 720479R-B21 power supply unit 800 W Gray:
This is an auto-generated long summary of HPE 720479R-B21 power supply unit 800 W Gray based on the first three specs of the first five spec groups.

HPE 720479R-B21. Total power: 800 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product color: Gray. Width: 2.68" (68 mm), Depth: 1.59" (40.4 mm), Height: 8.87" (225.3 mm). Power supply type: Flex Slot

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)