location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen BNEBMWRS wrist rest Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barmouse Central Mouse Wrist Rest Small
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEBMWRS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399998031
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen BNEBMWRS wrist rest Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 18.1 x 3.94 x 1.18" (460 x 100 x 30 mm)
  • - 4.3 oz (122 g)
Long product name BakkerElkhuizen BNEBMWRS wrist rest Black :
The short editorial description of BakkerElkhuizen BNEBMWRS wrist rest Black

Central Mouse Wrist Rest, 122 g
More>>>
BakkerElkhuizen BNEBMWRS wrist rest Black:
The official marketing text of BakkerElkhuizen BNEBMWRS wrist rest Black as supplied by the manufacturer

Accessory of the Barmouse which givs a larger wrist rest surface and optimal comfort during work.
Easy: Simple connection to the Barmouse
Comfot: Larger wrist rest creates more support

A too soft wrist rest can result in fixation of the wrist, which in turn results in even greater muscle strain. Holding one’s wrist at the right height is important, it must be kept as level as possible with the keyboard. This keeps the wrist posture most neutral.

When working with a keyboard and mouse it is important that the arm is sufficiently supported. This can be done by using a good armrest on the desk chair or a separate armrest. A armrest reduces muscle tension in one's arm and shoulder and promotes comfort. A wrist support helps to keep the wrist straight during typing and can be used "to rest" for a moment during one's work.

Short summary description BakkerElkhuizen BNEBMWRS wrist rest Black:
This short summary of the BakkerElkhuizen BNEBMWRS wrist rest Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen BNEBMWRS, Black, 18.1" (460 mm), 3.94" (100 mm), 1.18" (30 mm), 4.3 oz (122 g), 18.1 x 3.94 x 1.18" (460 x 100 x 30 mm)

Long summary description BakkerElkhuizen BNEBMWRS wrist rest Black:
This is an auto-generated long summary of BakkerElkhuizen BNEBMWRS wrist rest Black based on the first three specs of the first five spec groups.

BakkerElkhuizen BNEBMWRS. Product color: Black. Width: 18.1" (460 mm), Depth: 3.94" (100 mm), Height: 1.18" (30 mm)

Features
Product color
Black
Weight & dimensions
Width
18.1" (460 mm)
Depth
3.94" (100 mm)
Weight & dimensions
Height
1.18" (30 mm)
Weight
4.3 oz (122 g)
Dimensions (WxDxH)
18.1 x 3.94 x 1.18" (460 x 100 x 30 mm)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
BakkerElkhuizen BNETWRC wrist rest Plastic, Rubber, Textile Black BakkerElkhuizen BNETWRC wrist rest Plastic, Rubber, Textile Black
(show image)
BNETWRC Trapezium Ergo Wrist Rest Compact 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black
(show image)
BNETWRS Trapezium Ergo Wrist Rest Standard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)