Philips logo

Philips BDP2305/12 DVD/Blu-Ray player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163543
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips BDP2305/12 DVD/Blu-Ray player Black:

Blu-ray Disc, Ethernet, HDMI, USB 2.0, Wi-Fi

Philips BDP2305/12 DVD/Blu-Ray player Black:

With the BDP2305, movies never looked better. Incredibly sharp images in full HD 1080p are delivered from Blu-ray discs, and DVD up scaling offers near-HD video quality.Enjoy the best of internet on your TV with Netflix and YouTube.

Engage more
- USB 2.0 plays video/music from USB flash/hard disk drive
- EasyLink to control all HDMI CEC devices via a single remote
- BD-Live (Profile 2.0) to enjoy online Blu-ray bonus content
- Built-in WiFi-n for faster, wider wireless performance

Hear more
- Dolby TrueHD for high fidelity sound
- DTS2.0 Digital Out

See more
- Blu-ray Disc playback for sharp images in full HD 1080p
- DivX Plus HD Certified for high definition DivX playback
- Netflix-Streaming TV Episodes and Movies over the Internet
- DVD video upscaling to 1080p via HDMI for near-HD images

Connect and enjoy all your entertainment
- Watch YouTube videos directly on your big screen TV

Short summary description Philips BDP2305/12 DVD/Blu-Ray player Black:

Philips BDP2305/12, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, 12-bit/148MHz, DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Night Mode

Long summary description Philips BDP2305/12 DVD/Blu-Ray player Black:

Philips BDP2305/12. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Sound enhancement technology: Night Mode. Video formats supported: AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.