location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
94218
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94218 show
Show alternative article codes used in the online market place
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unterminated, double-shielded LAN cable for the small office and working from home (SOHO and WFH applications)
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - Flexible, unterminated twisted pair data cable for indoor use with a maximum transmission length of 20 m
  • - High-quality copper-clad aluminium wire (CCA) and double shielding guarantee an excellent, powerful network connection
  • - Sturdy PVC jacket effectively protects the Ethernet cable from breakage
Long product name Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP) :
The short editorial description of Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP)

CAT 6 network cable, S/FTP (PiMF), 305 m, white
More>>>
Short summary description Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP):
This short summary of the Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 94218, 12007.9" (305 m), Cat6, S/FTP (S-STP), White

Long summary description Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 94218 networking cable White 12007.9" (305 m) Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 94218. Cable length: 12007.9" (305 m), Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Product color: White

Brand Image Article code product Stock Price from
Goobay

Goobay 77625 networking cable Black 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
77625 77625 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 94398 networking cable Black 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
94398 CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 57293 networking cable Black 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
57293 CAT 6 network cable, U/UTP, black, 100m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 94965 networking cable Gray 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
94965 94965 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93953 networking cable Gray 3937" (100 m) Cat6 S/FTP (S-STP)
(show image)
93953 CAT 6 network cable, S/FTP (PiMF), grey, 100m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93954 networking cable Gray 3937" (100 m) Cat6 S/FTP (S-STP)
(show image)
93954 93954 0.00
(excl. VAT)
0 (incl. VAT)