location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24D340H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24D340HSX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086427937
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:53:08
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 23 W
More>>>
Short summary description Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24D340H, 24", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24D340H LED display 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24D340H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
2 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Peak luminance ratio
98%
Performance
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
VESA mounting *
No
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-1 - 20°
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
34 kWh
Weight & dimensions
Width (with stand)
22.4" (569 mm)
Depth (with stand)
7.76" (197 mm)
Height (with stand)
16.4" (417.2 mm)
Weight (with stand)
6.94 lbs (3.15 kg)
Width (without stand)
22.4" (569 mm)
Depth (without stand)
2.12" (53.9 mm)
Height (without stand)
13.5" (342.1 mm)
Weight (without stand)
6.17 lbs (2.8 kg)
Packaging data
Package weight
9.7 lbs (4.4 kg)
User Guide on CD-ROM
Yes
Packaging content
Cables included
HDMI
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicAngle, MagicUpscale
Sleep timer
Yes
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Brand Image Article code product Stock Price from
Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black Samsung S24F350FHU LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24F350FHU S24F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24F390FHU LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU24E590DS LED display 23.5" 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU24E590DS LED display 23.5" 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU24E590DS LU24E590DS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)