Philips logo

Philips HTD5520/94 home cinema system 1000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96559
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips HTD5520/94 home cinema system 1000 W Black:

1000 W, blu-ray, Bluetooth, FM Tuner, Ethernet, HDMI, USB, Audio in, CVBS, HDMI-CEC

Philips HTD5520/94 home cinema system 1000 W Black:

Powerful cinematic surround
sound with deep sound
Bring the power of the cinema into your home! Pump up your home entertainment
experience with speakers with double basspipes offering powerful 1000W surround
sound and in Full HD 1080p with DVD Disc playback.
Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Powerful speakers with double basspipes for great sound
- Dolby Digital for ultimate movie experience
- Exposed speaker drivers for powerful surround sound
Simply enjoy all your entertainment
- Bluetooth wireless music streaming from your music devices
- DivX Ultra Certified for enhanced DivX video playback
- EasyLink to control all HDMI CEC devices via a single remote
- HDMI for high definition movies and picture quality
- Plays DVD, VCD, CD and USB devices
- Karaoke for endless singing entertainment at home
- Audio in to enjoy music from iPod/iPhone/MP3 player
Designed to enhance your cinema at home
- Modern design to complement your home environment

Short summary description Philips HTD5520/94 home cinema system 1000 W Black:

Philips HTD5520/94, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MPEG, MPG, 1000 W, Dolby Digital 5.1, 10%

Long summary description Philips HTD5520/94 home cinema system 1000 W Black:

Philips HTD5520/94. Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MPEG, MPG. RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Total Harmonic Distortion (THD): 10%. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker mid-range driver diameter: 1"

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.