location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby 80-166754 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-166754
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-166754 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761667545
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:51:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name VTech Baby 80-166754 learning toy :
The short editorial description of VTech Baby 80-166754 learning toy

9-36 Monate, 215 x 173 x 50mm, 2 x AAA
More>>>
VTech Baby 80-166754 learning toy:
The official marketing text of VTech Baby 80-166754 learning toy as supplied by the manufacturer

Mit dem Mein erstes Liederbuch singen, spielen und lernen. Die verschiedenen Spielelemente schieben und drehen oder die Seiten umblättern und dabei Lieder und Melodien entdecken. Die fünf bunten Klaviertasten spielen Noten und benennen Farben sowie Instrumente.

Komm und sing mit mir!
- Das kunterbunte Buch lädt zum Spielen, Zuhören und Mitsingen ein
- 2 Modi: Singen und Musizieren
- 7 Seiten mit Liedtexten und beweglichen Elementen
- 5 bunte Tasten
- Aufleuchtender Stern
- Bär zum Schieben
- 6 gesungene Lieder
- 6 Kindermelodien
- Kindersicheres Batteriefach und Abschaltautomatik

Short summary description VTech Baby 80-166754 learning toy:
This short summary of the VTech Baby 80-166754 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby 80-166754, AAA, Multicolor

Long summary description VTech Baby 80-166754 learning toy:
This is an auto-generated long summary of VTech Baby 80-166754 learning toy based on the first three specs of the first five spec groups.

VTech Baby 80-166754. Recommended age (max): 3 yr(s). Battery type: AAA. Product color: Multicolor

Features
Product color *
Multicolor
Suggested gender *
Boy/Girl
Recommended age (max)
3 yr(s)
Number of songs
6
Number of melodies
6
Number of pages
7 pages
Control type
Buttons
Auto shut-off
Yes
On/off switch
Yes
Learning & training skills
Learning & training skills
Reading learning, Speaking learning, Motor skills training
Power
Power source type
Battery
Battery type
AAA
Number of batteries supported
2
Weight & dimensions
Width
8.46" (215 mm)
Depth
1.97" (50 mm)
Height
6.81" (173 mm)
Weight
15.2 oz (430 g)
Packaging content
Batteries included
Yes
Other features
Minimum age
9 month(s)
Brand Image Article code product Stock Price from
VTech Write & Learn Creative Center VTech Write & Learn Creative Center
(show image)
80-169300 Write & Learn Creative Center
VTech Musical Rhymes Book VTech Musical Rhymes Book
(show image)
80-166700 Musical Rhymes Book