location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT465
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB0090-BMU050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659948292 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:58:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fast 2.4GHz wireless operation removes cable messes
  • - Switchable 1000dpi/1600dpi resolutions for flexible and accurate input
  • - Power saving efficiency offers longer and smarter usage
Long product name ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI :
The short editorial description of ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI

Optical, RF Wireless 2.4GHz, 1000dpi/1600dpi, 70 g
More>>>
ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI:
The official marketing text of ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI as supplied by the manufacturer

Get more done with hi-res wireless input flexibility

Subtle looks hold the secret to a full spectrum of mouse capabilities. Perfect for every application from productivity to gaming and for any PC from Ultrabooks to desktops, this wireless enabler gives you a neat product with numerous features. It uses smart power management to keep battery life extended, and can go up to 1600dpi precision – with switchable resolutions you control. The transceiver is extra-compact so you can leave it connected to your notebook PC and go, or tuck it into the mouse for even more space-saving convenience. Get your hands on the one mouse for all your needs!

Short summary description ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI:
This short summary of the ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WT465, Right-hand, Optical, RF Wireless, 1600 DPI, Gray, White

Long summary description ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI:
This is an auto-generated long summary of ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI based on the first three specs of the first five spec groups.

ASUS WT465. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product color: Gray, White

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product color *
Gray, White
Power
Number of batteries supported
1
Battery type
AA
Power
Battery technology
Alkaline
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
4.17" (106 mm)
Depth
2.98" (75.6 mm)
Height
1.56" (39.5 mm)
Weight
2.47 oz (70 g)
Receiver width
0.756" (1.92 cm)
Receiver depth
0.583" (1.48 cm)
Receiver height
0.244" (6.2 mm)
Packaging data
Quick start guide
Yes
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 06:49:11
Uk has collected 3 expert reviews for ASUS WT465 mouse Office Right-hand RF Wireless Optical 1600 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)