Zebra logo

Zebra 1600 Wax thermal ribbon 17716.5" (450 m) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50138
Info modified on:
22 Oct 2024, 14:25:40
Long product name Zebra 1600 Wax thermal ribbon 17716.5" (450 m) Black:

Wax, 110 x 450 m, Black

Short summary description Zebra 1600 Wax thermal ribbon 17716.5" (450 m) Black:

Zebra 1600 Wax, 17716.5" (450 m), 4.33" (11 cm), Black, Wax, 0.984" (2.5 cm)

Long summary description Zebra 1600 Wax thermal ribbon 17716.5" (450 m) Black:

Zebra 1600 Wax. Ribbon length: 17716.5" (450 m), Ribbon width: 4.33" (11 cm), Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.