HP logo

HP 2920-24G-POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87456
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime, advance replacement, next business day
Long product name HP 2920-24G-POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP 2920-24G-POE+ Switch

HP 2920-24G-POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:












Short summary description HP 2920-24G-POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP 2920-24G-POE+, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP 2920-24G-POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP 2920-24G-POE+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.