Tripp Lite logo

Tripp Lite DWF60100XX TV mount/stand 100" Black

Data-sheet quality:
created/standardized by Icecat
Product views:
110185
Info modified on:
05 Aug 2024, 13:01:50
Bullet Points Tripp Lite DWF60100XX TV mount/stand 100" Black:
  • - Fits most flat-panel displays from 60 to 100 in.
  • - Hangs out of sight for a sleek, professional appearance
  • - Open frame for easy wall access
  • - Supports up to 350 lbs (158.8 kgs)
Guarantee:
5-year limited
Long product name Tripp Lite DWF60100XX TV mount/stand 100" Black:

Fixed Wall Mount for 60" to 100" TVs and Monitors, UL Certified

Tripp Lite DWF60100XX TV mount/stand 100" Black:

The VESA-compliant DWF60100XX Fixed Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 60 to 100 inches. The low-profile mount is concealed behind the display to give a sleek, professional appearance. Frame is open for easy wall access. Display brackets with connected straps adjust to compensate for off-center wall studs. Durable all-metal frame with scratch-resistant powder-coated finish supports up to 350 lbs (158.8 kgs). Mounting hardware included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 200 x 200 mm, 200 x 300 mm, 200 x 400 mm, 200 x 500 mm, 300 x 200 mm, 300 x 300 mm, 300 x 400 mm, 300 x 500 mm, 300 x 600 mm, 400 x 200 mm, 400 x 300 mm, 400 x 400 mm, 400 x 500 mm, 400 x 600 mm, 500 x 200 mm, 500 x 300 mm, 500 x 400 mm, 500 x 500 mm, 500 x 600 mm, 600 x 300 mm, 600 x 400 mm, 600 x 500 mm, 600 x 600 mm, 700 x 300 mm, 700 x 400 mm, 700 x 500 mm, 700 x 600 mm, 800 x 300 mm, 800 x 400 mm, 800 x 500 mm, 800 x 600 mm, 900 x 400 mm, 900 x 500 mm and 900 x 600 mm

Short summary description Tripp Lite DWF60100XX TV mount/stand 100" Black:

Tripp Lite DWF60100XX, 60", 100", 7.87 x 7.87" (200 x 200 mm), 35.4 x 23.6" (900 x 600 mm), Metal, Black

Long summary description Tripp Lite DWF60100XX TV mount/stand 100" Black:

Tripp Lite DWF60100XX. Maximum weight capacity: 348.3 lbs (158 kg), Minimum screen size: 60", Maximum screen size: 100", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 35.4 x 23.6" (900 x 600 mm). Distance to the wall (min): 0.539" (1.37 cm). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.