location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR050-001-24-10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR050-001-24-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186157 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11.8" (0.3 m)
  • - USB A Male
  • - Micro-USB B Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 10 pc(s)
Guarantee: Lifetime limited warranty
Long product name Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black :
The short editorial description of Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black

Universal Reversible USB 2.0 Hi-Speed Cable, 28/24AWG, USB A / USB Micro B, M/M, 10 Piece Bulk Pack, 1ft
More>>>
Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black:
The official marketing text of Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black as supplied by the manufacturer

Tripp Lite's UR050-001-24-10 1-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the latest generation of USB connector, and is found on Cell Phones, PDA's, Digital Cameras, Tablets and more. Constructed of premium double-shielded cable with tinned copper braid and aluminum mylar foil featuring twisted 28AWG data lines and 24AWG power lines. 24AWG power lines allow for charging of higher powered devices such as tablets, which standard 28AWG Micro USB cables can't sufficiently charge. USB 2.0 rated cable handles 480Mbps data transfer rates. 10 Piece Bulk Pack.

Short summary description Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black:
This short summary of the Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR050-001-24-10, 11.8" (0.3 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black:
This is an auto-generated long summary of Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR050-001-24-10. Cable length: 11.8" (0.3 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black, Magnetically shielded

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
AWG wire size
28/24
Features
Magnetically shielded
Yes
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
11.8" (0.3 m)
Packaging content
Quantity per pack *
10 pc(s)