location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03575-B401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761307911
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Plain paper
  • - Maximum scan size: 12 x 120" (304.8 x 3048 mm) Sensor type: Dual CCD
  • - USB port
  • - Power supply type: AC 200 W
Guarantee: 1 Year Onsite Service within next working day with full spare parts kit; Hotline and Online support; parts, labour and shipping included. Preventative maintenance visit if registered.
Long product name Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White :
The short editorial description of Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White

fi-6400 Production Scanner - ADF, 2x CCD, White LED, 600 dpi, USB 2.0, 32 kg
More>>>
Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
The official marketing text of Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer

- Fast, 100 ppm (simplex) / 200 ipm (duplex) scanning in monochrome or colour (A4, landscape @ 300 dpi)
- Best cost to performance ratio in the mid volume production class
- Includes PaperStreamIP (TWAIN/ISIS) and PaperStream Capture software for enhanced image processing and batch scanning
- Space-saving design with quiet operation and many environmental friendly qualities
- Easy to use operator panel with multi-language support
- Triple Ultrasonic Double Feed Detection with Intelligent MultiFeed Function and retain image feature
- 500-page automatic document feeder with adjustable height hopper
- Scanner Central Admin Suite
- Comes with 2D Barcode for PaperStream
- Maintain optimal up-time and peak performance with Fujitsu service and support.

With improving the entire scanning process as its main objective, the fi-6400 production scanner builds upon the qualities that have made Fujitsu the industry-leading vendor in the Mid-Volume Production market. The fi-6400 incorporates many additional features and functions that will improve your document scanning efficiency. From pure scanning speed, to ease of use to its full suite of software productivity tools, the fi-6400 is the ideal solution for a wide range of production scanning applications.

Advanced Features to Maximise Your Productivity

Large volume hopper and high speed scanning
To boost the efficiency of large volume scanning at centralised operation, up to 500 sheets can be loaded to the hopper at a time. Together with the blazing scanning speed of 100 ppm (colour, A4 size, simplex, 200/300 dpi, landscape), maximum productivity can be achieved.

Advanced feeding mechanism
The fi-6400 is capable of digitising a variety of document types used in every scenario from ultra-thin receipts to thick document (20-209.3 g/m²). In addition, this scanner is equipped with reliable "paper protection functions" to minimise the risk of documents being damaged even during the high speed scanning.

Remarkable small design
Having a front loading feeding mechanism and low height compact design, the fi-6400 allows operators to perform scanning tasks while sitting at the desk. The scanner is designed to minimise the device’s height to allow user to load and remove scanned documents with ease. These greatly reduce the stress of operator who tends to operate for long hours.

Leading Hardware Technology Paired with Expert Software
The Fujitsu fi-6400 scanner empowers efficient centralised batch scanning. It includes advanced image processing and capturing applications including PaperStream IP and PaperStream Capture, and Scanner Central Admin, providing users with the most powerful, efficient and easy-to-use image enhancement solutions to get organisations up and scanning quickly and easily.

PaperStream IP - Automatically creates high quality image data without manual adjustments
The scanner driver PaperStream IP, which supports TWAIN/ISIS, saves the hassle to fine adjusting the document for OCR process. It automatically converts the images into exceptionally clean images, accelerating OCR even when scanning wrinkled/soiled document or documents with background.

PaperStream Capture – Made easy batch scanning, validate and confirm document content
PaperStream Capture is an application to scan and manage the scanned data using fi Series scanners. Whether it is adjusting the scanning settings or performing batch scanning, you can complete the tasks easily with the user-friendly UI. With the seamless linkage with PaperStream IP, you can perform high quality image processing and batch scanning at the same time. With just a few easy settings, PaperStream Capture saves time to sort and save scanned documents with its automated process. As the “Automatic Image Quality Checker” automatically detects folded and damaged document, scanned images can be checked and confirmed effortlessly.

Scanner Central Admin - Efficiently manage multiple scanners
Even when installing several scanners, performing the same adjustments to every scanner is unnecessary. Using the bundled Scanner Central Admin, up to 1,000 scanners can be managed from one location. In addition, the usage status is traced, so periodic replacement of consumables can be planned and performed smoothly.

Automatic stacker
Automatic Stacker ensures all your scanned documents tacked neatly and tidily.

Intelligent multifeed function
The acclaimed “Intelligent multifeed function”, which is available to our high-end models, simplifies pre-scanning preparation and improves efficiency by ignoring documents that tend to trigger false multifeed alerts, such as documents with intentioanally attached photos and sticky notes.

- Check scanner status and settings from an ease to navigate LCD panel
- Simple and thus very sturdy construction with a wide flip-up cover for easy cleaning
- Near silent running makes it perfect for office tasks
- Post imprinters (Front-side, Back-side) support (Option).

Short summary description Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6400, 12 x 120" (304.8 x 3048 mm), 600 x 600 DPI, 24 bit, 8 bit, 100 ppm, 100 ppm

Long summary description Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6400. Maximum scan size: 12 x 120" (304.8 x 3048 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product color: Black, White, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 40000 pages, Light source: White LED. Standard input capacity: 500 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A3, A3+, A4, A5, A6, A7, A8

Scanning
Maximum scan size *
12 x 120" (304.8 x 3048 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Output color depth
8 bit
Film scanning
No
ADF scan speed (b/w, A4)
100 ppm
ADF scan speed (color, A4)
100 ppm
Duplex ADF scan speed (b/w, A4)
200 ipm
Duplex ADF scan speed (color, A4)
200 ipm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
ADF + Manual feed scanner
Product color *
Black, White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source
White LED
Daily duty cycle (max) *
40000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
500 sheets
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5, A6, A7, A8
Paper handling
Auto Document Feeder (ADF) media weight
20 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
200 W
Power consumption (standby)
3.2 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
18.1" (460 mm)
Depth
16.9" (430 mm)
Height
12.2" (310 mm)
Weight
70.5 lbs (32 kg)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
PaperStreamIP PaperStream Capture
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Country Distributor
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)