location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
461-AADC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461-AADC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063620593
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2019 18:57:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combination lock 70.9" (1.8 m)
  • - T-Bar
  • - Black, Gray
Long product name DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m) :
The short editorial description of DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m)

Combination Lock, T-bar, 1.8 m
More>>>
DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m):
The official marketing text of DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m) as supplied by the manufacturer

High-security combination lock for Dell notebooks
The Dell Combination Lock safeguards your compatible Dell notebook and the data contained within. The patented T-bar keyless locking mechanism and premium components provide high-security protection against theft.

Personalized four-digit combination
Enjoy the convenience of keyless entry with the lock's four-wheel combination. Select your own easy-to-remember combination from almost 10,000 possible combinations. Reset your combination anytime you wish with the included combination-resetting key. Anti-pick technology is built into the combination mechanism for added theft protection.

Cut-resistant cable
A 6-foot steel cable secures your Dell notebook to a desk or any fixed structure. The cable features a carbon-tempered steel core to resist cutting.

Easy to install and use
The lock can be used while traveling or in the office. Simply route the cable around a sturdy, fixed structure and through the cable loop. Insert the T-bar lock into your notebook's security slot and use the combination wheel to lock and unlock. In the office, attach the Dell Lock to the lock slot on your Dell E-port Dock, and the lock will prevent your computer from being ejected from the dock.

Compatibility and warranty information
The Dell Combination Lock fits Dell laptops, desktops, monitors, projectors, and printers that feature the industry-standard Kensington K-Slot lock slot.

Serialized combination locks
Give individual employees the power to protect their computers. Personal locks let employees work on- or off-site and protect laptops no matter where they do business-in a conference room, home office, or in the airport. With Serialized (Pre-set) Combination Locks, your IT staff has the list of codes that are pre-set into the locks, enabling universal access to unlock any piece of equipment for upgrades, relocation or replacement.

Short summary description DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m):
This short summary of the DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 461-AADC, 70.9" (1.8 m), Combination lock, Black, Gray

Long summary description DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m):
This is an auto-generated long summary of DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m) based on the first three specs of the first five spec groups.

DELL 461-AADC. Product color: Black, Gray, Lock type: Combination lock, Cable lock security features: T-Bar. Cable length: 70.9" (1.8 m), Cable diameter: 0.138" (3.5 mm)

Features
Product color *
Black, Gray
Lock type *
Combination lock
Cable lock security features
T-Bar
Weight & dimensions
Cable length *
70.9" (1.8 m)
Cable diameter
0.138" (3.5 mm)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL 461-AADC cable lock Black, Gray 70.9" (1.8 m):
Disclaimer

Actual configuration might differ from illustration