Canon logo

Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104568
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black:

Kit, 24.2MP, 22.3 x 14.9mm CMOS, Lens 18-55mm, 49 AF points, Video 1080p, WiFi, PictBridge, HDMI, USB, SD/SDHC/SDXC, 3.0" VariAngle Touchscreen LCD, EF-M Mount

Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black:

Freedom of expression

Powerful yet portable. Creative and convenient. The EOS M3 delivers the performance of a DSLR and the portability of a compact camera. Enjoy great photography wherever you are.

Capture stunning detail

Capture photos and movies that are packed with detail, colour and atmosphere - even in low-light conditions - thanks to an APS-C sized 24.2-megapixel CMOS sensor and ISO up to 12,800 (expandable to 25,600).

Portable DSLR power

With a compact, lightweight and stylish body that’s a pleasure to carry, the EOS M3 puts all the power of a DSLR, complete with interchangeable lenses, right by your side.

User-friendly touch interface

Use the award-winning ergonomic interface with intuitive touch screen (1,040k sRGB dots) to focus and shoot with a single tap, navigate menus and view images with ease. The screen tilts up through 180˚ (ideal for selfies) and down by 45˚ for high-angle shooting.

Be spontaneous. Enjoy fast, responsive focusing

React instinctively to the moment and catch fast moving action with ease thanks to continuous full resolution shooting at 4.2 frames-per-second – even when shooting in RAW.

Fast, sharp autofocus

Focus up to 6.1x faster than the original EOS M thanks to advanced Hybrid CMOS AF III. Autofocus locks on quickly and accurately for pin-sharp results with 49 AF points spread out across the frame, covering 80 percent of the frame vertically and 70 per cent horizontally.

Creative assist

Unleash your inner artist with Creative Assist, which gives you easy control over camera settings via the touch-screen. You can preview your adjustments in real time, learn how they translate into traditional camera settings and even save and share your favourite settings.

Full manual control

Take full expert level control any time you like with features such as the ergonomically placed Front Dial, an exposure compensation dial and extensive custom functions to suit your shooting style. Shoot in 14-bit RAW for advanced post shot editing.

Expand your system

Change your lens and see the world from a different point of view. Choose from the EF-M lens range or use one of over 70 lenses designed for EOS DSLRs via the Mount Adapter EF-EOS M. Add other optional accessories such as EOS Speedlite flashes, an electronic viewfinder or external microphone.

Shoot movies like you shoot photos

Create superb Full HD (1080p) movies at 30fps in MP4 format with fast, smooth autofocus thanks to the advanced Hybrid CMOS AF III. Touch AF in movies lets you create smooth, cinematic pull-focus effects, and Manual Focus Peaking shows sharp areas of the scene.

Short summary description Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M3 + EF-M 18-55mm, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M3 + EF-M 18-55mm. Camera type: MILC, Megapixel: 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. PictBridge. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.