location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OM-D E-M5 Mark II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V207040SU000
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:37:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC Body 16.1 MP Live MOS Touchscreen Black, Silver
  • - Image sensor size: 4/3"
  • - Image stabilizer
  • - ISO sensitivity (min): 1600 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 60 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Built-in speaker(s) HDMI Wi-Fi
  • - Lithium-Ion (Li-Ion)
Long product name Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver :
The short editorial description of Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver

OM-D E-M5 Mark II - 4/3" Live MOS, 16.1 MP, TruePic VII, AF, +/‑ 5 EV ( 1, 1/2, 1/3 steps ), 1/8000 ‑ 60s, SDHC, 496g
More>>>
Short summary description Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver:
This short summary of the Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus OM-D E-M5 Mark II, 16.1 MP, 4608 x 3456 pixels, Live MOS, Full HD, Touchscreen, Black, Silver

Long summary description Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver:
This is an auto-generated long summary of Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver based on the first three specs of the first five spec groups.

Olympus OM-D E-M5 Mark II. Camera type: MILC Body, Megapixel: 16.1 MP, Image sensor size: 4/3", Sensor type: Live MOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Viewfinder type: Electronic. Weight: 14.7 oz (417 g). Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:19:37
Uk has collected 122 expert reviews for Olympus OM-D E-M5 Mark II 4/3" MILC Body 16.1 MP Live MOS 4608 x 3456 pixels Black, Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
gadgetguy.com.au
Updated:
2015-09-11 16:17:24
Looking for a camera that can handle the real world and not take too much of your luggage up? Olympus lets us play with its second-gen E-M5. Is this the best digital mirrorless yet?When it comes to mirrorless cameras and the interchangeable ilk, it's hard...
Good Very comfortable to hold; Excellent image quality; OLED touchscreen included, with a vari-angle hinge; Includes WiFi, and can be controlled via smartphone or tablet; Extra high-resolution mode is a really cool inclusion, even if it does need a tripod or a...
Bad A little slow to start up; Still no flash built in; External battery charger still required to charge the camera up;...
Bottom line For a long time, this journalist has been a photographer, and like so many others out there, has tried to document the world putting eye to the viewfinder.He's gone through film and made his way to digital, and has carried around big hulking beasts that s...
90%
goodgearguide.com.au
Updated:
2015-09-11 16:17:24
It may not be a large and bulky digital SLR, but the Olympus OM-D E-M5 Mark II is a heavy hitting camera that's designed especially for those of you who desire advanced controls -- controls of the sort that can tailor almost every single aspect of your ph...
Good Crisp image quality, Advanced controls and highly customisable, High quality EVF...
Bad Left-hinged screen feels unintuitive on this camera...
85%
howtospendit.ft.com
Updated:
2015-09-11 16:17:24
So it was when it introduced the retro OM-D a couple of years ago. Although deeply digital, the OM-D was recognisably and reassuringly an old-style SLR, but one that had been sprinkled with magic shrinking dust – Olympus had reduced a fully-fledged DSLR t...
0%
avhub.com.au
Updated:
2015-09-11 16:18:02
Back On The FrontlineIf the OM-D system's flagship, the E-M1, wasn't proof enough, the new and significantly upgraded version of the E-M5 confirms Olympus is back in the big league when it comes to high-end cameras.It's been a very long time since there's...
Bottom line Whether Olympus will actually manage to revisit the dizzy heights it enjoyed during the OM System's glory days remains to be seen, but it's done all the right things so far and you get the sense that there's much more to come… much more. The flagship E-M1...
0%
pocket-lint.com
Updated:
2015-09-11 16:18:21
Thank the stars that Olympus has settled on a name and number, with the second-generation OM-D E-M5 deploying the "Mark II" badge of honour. That's earned confidence: rather than reaching into the numbers pool and being named an E-M27 or something, the E-...
Good Decent build quality and great retro style, 2x2 switch control, all-round improvements from first-generation E-M5, that 5-axis stabilisation system, High Res Shot for 40/64MP tripod-based shots...
Bad Too easy to knock front dial and press HDR button by accident, limited battery life as ever, low-light image quality limitations, no 4K video...
Bottom line Although image quality and autofocus ability aren't giant leaps ahead compared to the first-generation model, the E-M5 Mark II shows that OM-D has landed. It's a good-looking, classy performer that takes the original's concept and elevates it to a h...
90%
Digitaltrends.com
Updated:
2015-09-11 16:18:22
Olympus has enhanced its popular 16-megapixel, weather-resistant OM-D E-M5 Micro Four Thirds (MFT) mirrorless camera with an excellent new edition that shoots better video, and has a special 40-megapixel still photo setting, Wi-Fi, and a number of other g...
Good High-quality stills and videos, Five-axis image stabilization, Superb high ISO handling, 40-megapixel photo mode, Highly customizable...
Bad Menu system and controls slightly clunky to use, Flash not built in, No 4K support...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Olympus M.Zuiko Digital ED 12-40mm F2.8 Pro interchangeable lens ($900)To get the most out of the E-M5 Mark II, use one of Olympu...
85%
reviewed.com
Updated:
2015-09-11 16:18:59
In case you missed the last few months, it's 2015. Mirrorless cameras graduated from their awkward adolescence a while ago. No longer just a novel concept best suited for dyed-in the-wool camera geeks, mirrorless is finally living up to its full potential...
Bottom line Another excellent little OM-D When the original OM-D E-M5 debuted almost three years ago, it was sold on the promise of five-axis stabilization and retro design, tipping its hat to the legacy of Olympus's OM film cameras. That legacy lives on, but the...
93%
photoreview.com.au
Updated:
2015-09-11 16:18:59
We knew an update to the popular Olympus OM-D E-M5 was in the offing when the company quietly announced it had stopped making the camera in November 2014. So when the E-M5 Mark II was unveiled on 5 February, nobody was really surprised. What did surprise...
Bottom line When the E-M5 was launched in September 2010 it rapidly became the most sought-after camera of its type. It's taken four years and three interim models to come up with the E-M5 Mark II and each model has offered at least one new feature to attract serious...
90%
amateurphotographer.co.uk
Updated:
2015-09-11 16:18:59
Three years ago Olympus turned the compact system camera market on its head with the launch of the OM-D E-M5. This enthusiast-oriented model packed a groundbreaking 5-axis image stabilisation system into its compact, weatherproof, and handsomely retro-sty...
Good Excellent JPEG image quality, Fast, responsive operation, Robust, weather-resistant body, Almost all controls can be customised to suit the user...
Bad Complex menus are difficult to master, Connectors interfere with articulated screen, Raw image quality can't quite match larger sensor cameras...
100%
techradar.com
Updated:
2015-09-11 16:19:18
The Olympus OM-D series is the perfect antidote to bloated DSLRs. These OM-D cameras are small, precise and beautifully made.They use a Micro Four Thirds sensor with about half the area of the APS-C sensors in rival compact system cameras and digital SLRs...
Good Small size, Precision feel, 40M High Res mode, excellent 5, axis stabilization...
Bad Complex controls and customization, Smaller sensor than some rival CSCs...
Bottom line The E-M5 Mark II is incredibly powerful and versatile yet small and light too. Olympus has introduced a number of very interesting technologies with real, practical value...
90%
techradar.com/au/
Updated:
2015-09-11 16:19:18
The Olympus OM-D series is the perfect antidote to bloated DSLRs. These OM-D cameras are small, precise and beautifully made.They use a Micro Four Thirds sensor with about half the area of the APS-C sensors in rival compact system cameras and digital SL...
Good Small size, Precision feel, 40M High Res mode, excellent 5axis stabilization...
Bad Complex controls and customization, Smaller sensor than some rival CSCs...
Bottom line The E-M5 Mark II is incredibly powerful and versatile yet small and light too. Olympus has introduced a number of very interesting technologies with real, practical value...
0%
trustedreviews.com
Updated:
2015-09-11 16:19:37
Olympus OM-D E-M5 Mark II – First Impressions The Olympus OM-D E-M5 Mark II is the updated version of a CSC that's been around for three years. That the old E-M5 survived this long on shelves is testament to how well Olympus did with the design the first...
Good Great 5-axis OIS, Excellent handling and controls, Much-improved EVF...
Bad No 4K video, Lesser detail and high ISO performance than some...
Bottom line The Olympus OM-D E-M5 Mark II isn't a camera that'll bowl you over with new features. That's not what it's about. Plentiful optimisations will subtly enrich what it's like to use, making it altogether better than what came before in just about every resp...
0%
practicalphotography.com
Updated:
2015-10-02 16:14:30
Olympus has a broad spanning range of Compact System Cameras (CSCs), and the E-M5 Mk II is the latest addition to the pack. The Mk II replaces the three-year-old E-M5, which sat in between the entry-level E-M10 (£399) and flagship E-M1 (£899). Many of its...
Bottom line Photo answers review Photo answers rating Olympus has a broad spanning range of Compact System Cameras (CSCs), and the E-M5 Mk II is the latest addition to the pack. The Mk II replaces the three-year-old E-M5, which sat in between the entry-level E-M1...
100%
stuff.tv
Updated:
2015-12-01 11:23:07
The OM-D E-M5 Mark II is Olympus's mid-range, high-end compact system camera. Got that?Basically, it plays piggy in the middle to the more expensive OM-D E-M1 and the cheaper E-M10 II, so you can pick one up for just under £800.The E-M5 was the first came...
Good Small, light and weatherproof, Large, bright viewfinder, Excellent image quality, 5-axis image stabilisation allows slow shutter speeds...
Bad No 4K video recording, High Res Shot only works in certain situations...
Bottom line Images are gorgeous, and using the camera is a customiser's dream Olympus took its sweet old time releasing an upgrade to its original OM-D E-M5, but as some philosopher probably once said, some things in life are worth waiting for. What we have here is...
100%
pcauthority.com.au
Updated:
2015-12-10 12:10:25
The OM-D E-M5 Mark II is Olympus's mid-range, high-end compact system camera. Got that? Basically, it plays piggy in the middle to the more expensive OM-D E-M1 and the cheaper E-M10 II, so you can pick one up for just over $1000. The E-M5 was the firs...
Bottom line With enough retro style to please the hipster inside you, and substance aplenty, this is a satisfying upgrade to the original E-M5...
100%
techsmart.co.za
Updated:
2016-02-08 07:44:23
Along with Fujifilm, Olympus has done a lot to enhance the reputation of mirrorless cameras locally. While these smaller beauties might not have all the attention of the South African buying public just yet, they certainly should, especially if you take c...
Good Great weathersealed body, Image quality cannot be questioned, Loads of features...
Bad Resolution now too low, High resolution mode needs a tripod, Price is high...
0%
EISA.eu
Updated:
2016-04-01 16:52:56
The Mark II sees the popular E-M5 refined to being a really serious photographic tool. The superb electronic viewfinder, fully articulated touchscreen, quiet shutter, and extremely effective 5-axis in-body image stabilisation system combine to make an exc...
0%
dpexpert.com.au
Updated:
2016-04-01 16:52:57
1200 body [street price – available April] Still a thing of beautyThis 16mp compact system camera is the evolved upgrade of the E-M5 that was announced two years ago. Since then WiFi has become universal in cameras, so it is one obvious improvement in th...
Good The 40 megapixel high resolution function; incamera keystone correction; one button HDR; improved image stabilisation and its effect on video; lovely image quality and beautiful aesthetics. The addition of a second microphone input is good for third party...
Bad The articulated LCD is not an improvement on the vertical flip screen for a stills camera...
0%
pcworld.co.nz
Updated:
2016-11-16 15:55:30
It may not be a large and bulky digital SLR, but the Olympus OM-D E-M5 Mark II is a heavy hitting camera that's designed especially for those of you who desire advanced controls -- controls of the sort that can tailor almost every single aspect of your ph...
Good Crisp image quality, Advanced controls and highly customisable, High quality EVF...
Bad Left-hinged screen feels unintuitive on this camera...
Bottom line performance was expectedly swift from this camera, and its picture quality is as good as what we expected considering the other Olympus cameras we've tested in the range. Clarity was high, with plenty of detail captured without blemishes, and colours rem...
85%
stuff.tv/my/
Updated:
2016-11-23 12:42:55
The OM-D E-M5 Mark II is Olympus's mid-range, high-end compact system camera. Got that?Basically, it plays piggy in the middle to the more expensive OM-D E-M1 and the cheaper E-M10 II, so you can pick one up for just under RM4,000.The E-M5 was the first c...
Good Small, light and weatherproof, Large, bright viewfinder, Excellent image quality, 5-axis image stabilisation allows slow shutter speeds...
Bad No 4K video recording, High Res Shot only works in certain situations...
Bottom line Olympus took its sweet old time releasing an upgrade to its original OM-D E-M5, but as some philosopher probably once said, some things in life are worth waiting for.What we have here is a number of small, but significant, upgrades that make it tempting e...
100%
goodhousekeeping.co.uk
Updated:
2017-11-01 07:39:44
The OM-D series calls on the nostalgic design of analogue SLR cameras and the mid-range model blends retro style with the latest micro four-thirds photography. Its all-metal body protects the E-M5 MkII from knocks and weather, while the faux leather grips...
Good A bright and crisp EVF shows key inormation and previews your shots clearly, The articulated touchscreen allows easy autofocus pointing and shooting with one tap, Its allmetal body is dust, shock and weather resistant, Manual focus is helped by accurate f...
Bad Video quality is limited to Full HD rather than 4K, Macro mode doesn't get its own setting on the exposure dial, The menu isn't the easiest or quickest to navigate, Not the best performer in low light at this price point, Instead of standard Micro USB cab...
Bottom line The fully articulated touchscreen monitor that makes it very easy to aim the 80-point autofocus and take a shot. Image stabilisation was excellent and the zoom was also very smooth, so it's a pity video quality is limited to 1080p. The still shots in RAW...
83%
gadgetspeak.com
Updated:
2018-06-11 17:57:47
As always I start in Auto mode while I familiarize myself with everything it can do. My first time out with it was taking photos in a pub of a jazz gig the first test passed with flying colours as this unit comes with a flash shoe but not a built in flash...
84%
practicalphotography.com
Updated:
2018-06-11 17:57:47
It would take a keen eye to tell the Mk II from the original E-M5, as external changes are minimal. The body has been refined, and with dimensions of 123.7x85x44.5mm it's a little wider and deeper, but also 5mm more stout. Changes are much more apparent u...
Bottom line The Olympus E-M5 Mk II has all of the functionality of a D-SLR in a sleek, retro-styled body. It's a fully comprehensive camera with the ability to change lenses, shoot RAW, compose through its viewfinder or dial in exposure values using the twin command...
0%
gizmodo.co.uk
Updated:
2019-12-07 11:31:32
Beautiful retro design. Pro-level controls. So small. The Olympus OM-D E-M5 was the mirrorless camera for discerning photographers. Three years later, it's finally getting a update in the form of the new E-M5 Mark II. It provides some welcome improvement...
Good Image stabilisation is second to none, Physical control scheme is a joy for power-users like me, One of the most underrated things about the E-M5 is the bundled flash. It's the first I've seen that tilts and rotates just like a large speedlight flash. Tha...
Bad Image quality hasn't improved in the three years since the original EM-5 was released, despite still being very good, It's expensive when compared to cameras with larger sensors from other companies, Hard for me to get over the lack of detail when shootin...
Bottom line The EM-5 Mark II is certainly hugely capable as an enthusiast camera for general purpose photography. It suits most types of shooting, with the exception of fast-moving sports and wildlife. The biggest knock is price. Sony's a6000 can be found for half th...
0%
shutterbug.com
Updated:
2015-09-11 16:17:24
If you're looking for a small and portable yet powerful camera that's a good alternative to heftier digital SLR models, Olympus' OM-D line of mirrorless compact system cameras are some of the best options out there. These retro-styled shooters recall came...
Bottom line The E-M5 Mark II is another evolutionary improvement in Olympus' OM-D line of mirrorless, compact system cameras. While this attractive, retro-style shooter (which looks like a cross between a miniature SLR and a rangefinder) doesn't break much new ground...
0%
imaging-resource.com
Updated:
2015-09-11 16:17:24
Video shooters in particular will be thrilled with some of the changes made in the Olympus E-M5 II. Although the image stabilization system doesn't offer the full five-stop corrective range for video, it's nonetheless impressively steady, and comes couple...
Good Excellent handling in a compact, weather-sealed body; Crisp, roomy electronic viewfinder; Image quality that can take the fight to APS-C DSLRs; Unique high-res mode lets it bat far above its weight for static scenes; Extremely fast 10 fps burst shooting...
Bad Control dials are easily bumped; Below-average battery life at default settings; Buffer depths for raw shooters are a bit limited; 16-megapixel sensor resolution feels dated; Weak bundled flash strobe...
90%
digitalcameraworld.com
Updated:
2015-09-11 16:18:02
In our latest digital camera comparison, we put high-resolution Micro Four Thirds CSC, a high-res full-frame DSLR and a digital medium format camera head to head.An unfair comparison? Maybe. But all three cameras can record photos bigger than 50 megapixel...
0%
popphoto.com
Updated:
2015-09-11 16:18:02
Brian KlutchThe Olympus OM-D 
E-M5 
Mark II has a 16.1MP Four Thirds-format CMOS sensor, 5-axis sensor-
based image stabilization, 5-fps bursts and video up to 1920x1080p60 for $1,100, street, body onlyOlympus' OM-D E-M5 got a lot of love when it was anno...
0%
dxomark.com
Updated:
2015-09-11 16:18:21
Olympus's latest mirrorless hybrid offering, the OM-D E-M5 Mark II, is an updated version of their original and hugely successful E-M5. Boasting a new weather-resistant shell and improvements to its handling and performance capabilities, the latest model...
Bottom line The improvements to the EVF and LCD screen resolution, alongside more customizable controls, have updated the OM-D E-M5 Mark II to respond to the 2015 hybrid market. What's more, with its retro styling, weather-resistant construction, and large range of i...
0%
mashable.com
Updated:
2015-09-11 16:18:22
There's no end in sight to Olympus's winning streak.Three years ago, Olympus surprised everyone with the OM-D E-M5. It was a revolutionary camera not just in design, but in performance. It was the first mirrorless camera to have a 5-axis image stabilizati...
Good Great flip/tilt-out touchscreen, More dials and buttons, Better grip, Weather-sealing, 40-megapixel high-res mode, Tons more video recording frame rates, High-resolution electronic viewfinder, Excellent image stabilization...
Bad Still no 4K video recording, Pro or premium lens required to get best high-res mode shots, Slightly lower battery life...
Bottom line Olympus plays it safe with smaller upgrades on the OM-D E-M5 Mark II, but it's still a badass camera in a small package...
0%
cameralabs.com
Updated:
2015-09-11 16:18:40
Externally the EM5 Mark II shares a great deal with its predecessor with a compact, tough and weather-proof body, but it's now additionally tested to be freeze-proof. Fans of the higher-end OMD EM1 will be pleased to find a redesigned grip, chunkier contr...
Good Small weatherproof body with great controls, Fantastic built-in stabilization works with any lens, Big, detailed viewfinder and fully-articulated touch screen, Fast accurate focusing with great face and eye detection, Built-in Wifi with powerful mobile ap...
Bad Native image quality similar to previous models, 40MP mode requires specific conditions and lenses to shine, Continuous AF becomes less confident with fast subjects, Timelapse and miniature movies encoded at low frame rate, Slow wakeup when Quick Sleep is...
Bottom line The Olympus OMD EM5 Mark II is one of the most satisfying all-round cameras I've tested to date. It takes the charm of the original EM5, adds a bunch of features from the flagship EM1, complements them with a few new ones and even manages to improve some...
88%
dpreview.com
Updated:
2015-09-11 16:18:59
Review based on production Olympus OM-D E-M5 IIOlympus's OM-D E-M5 II is, like its predecessor, a small, attractive and usable 16MP camera. In fact, at first glance it looks relatively unchanged. The most obvious additions are its more advanced movie capa...
Good Very good image quality - good dynamic range and color, Extensive and customizable external controls, Excellent build quality and sense of solidity, Class-leading image stabilization - also available for video recording, Broad set of features to support v...
Bad Low resolution by contemporary standards, Complex menu system and extensive customization options can be overwhelming, Video output not as detailed as it could be, Default autofocus settings limit camera performance...
Bottom line The E-M5 II is a great all-rounder that improves over its well-respected predecessor in almost every respect. Although it faces stiff competition from higher-resolution peers in this segment of the mirrorless market, the combination of a deep feature set...
81%
tomsguide.com
Updated:
2015-09-11 16:18:59
Olympus cameras inspire affection in many people because of the devices' petite, metal-clad designs; retro SLR looks; and colorful photos. The new OM-D E-M5 Mark II (let's just say M5 MII) is no exception. Its weatherproof, black magnesium-alloy body feel...
Good Petit, weather-sealed bod, Excellent photo and video qualit, Five-axis image stabilizatio, Large articulating LCD with tap-to-focu, Electronic viewfinder...
Bad Overly complex interfac, No built-in flas, Autofocus sometimes sluggish in low light...
Bottom line Compact, powerful and weatherproof, the Olympus OM-D E-M5 lets you shoot great photos and videos nearly anywhere. Olympus cameras inspire affection in many people because of the devices' petite, metal-clad designs; retro SLR looks; and colorful...
80%
whatdigitalcamera.com
Updated:
2015-09-11 16:18:59
Before that point the CSC market had mostly consisted of cameras targeted at the entry-level end of the market and those wanting to make the step up from a standard compact camera without the bulk of a DSLR.However, the E-M5 arrived with a more advanced f...
Good Excellent operating speed, Great build quality including weather resistance, Full customisation of most controls Great JPEG image quality...
Bad Raw image quality doesn't quite match competition, Menu interface somewhat challenging, A few design errors...
92%
photographybay.com
Updated:
2015-09-11 16:18:59
Digital Rev has posted its latest video review with the Olympus OM-D E-M5 Mark II with Kai at the helm again. While he's not a fan of the retro styling, he seems to think the E-M5 Mark II is a solid Micro Four Thirds camera.Last week, we showcased an imag...
0%
photographyblog.com
Updated:
2015-09-11 16:19:18
The E-M5 Mark II is the new flagship Micro Four Thirds compact system camera from Olympus. The third model in the range of cameras dubbed OM-D, the E-M5 Mark II is a classically styled 16.1 megapixel model that offers the world's most effective 5-axis ima...
Bottom line It may look similar to the 3-year-old EM-5, but with a plethora of "under-the-hood" improvements, the new Olympus OM-D E-M5 Mark II far surpasses that camera, and in some ways the flagship OM-D E-M1 too. Although not quite as easy to use as the slightly...
100%
pcmag.com
Updated:
2015-09-11 16:19:18
The Olympus OM-D E-M5 Mark II ($1,099.99, body only) is the long-awaited follow-up to one of our favorite mirrorless cameras, the E-M5$599.00 at Amazon. The Mark II builds on its predecessor's features, adding Wi-Fi, improving image stabilization, and add...
Good Compact. Quick 10.4fps burst rate. Sharp EVF. Vari-angle touch-screen LCD. Excellent control layout. 40-megapixel High Res mode. In-body image stabilization. Weather-sealed design. Large lens library. PC sync socket. Wi-Fi.
Bad Limited shots per burst. High Res mode requires sturdy tripod and static subject. Subject tracking disappoints. Omits built-in flash. Lacks 4K support...
Bottom line The Olympus OM-D E-M5 Mark II has a unique high-resolution capture mode, but it's not the best camera for shooting fast-moving subjects...
80%
steves-digicams.com
Updated:
2015-09-11 16:19:37
Meet the Olympus OM-D E-M5 Mark II, an advanced interchangeable lens camera that's not only compact, dustproof, and splashproof, but also stuffed with new technologies to capture unparalleled high resolution still images and HD videos.At the core of the O...
Good All shooting modes are accurate and easy in all situations, iAuto produces a much brighter, more vivid image, Dedicated Video Capture Button is always ready to record, WeatherResistant body is ready for almost any shooting conditions, Excellent overall im...
Bad Some may consider iAuto to be over the top with color, almost unrealistic...
Bottom line Meet the Olympus OM-D E-M5 Mark II, an advanced interchangeable lens camera that's not only compact, dustproof, and splashproof, but also stuffed with new technologies to capture unparalleled high resolution still images and HD videos.At the core of the O...
0%
Neocamera.com
Updated:
2016-02-08 07:44:23
The Olympus OM-D E-M5 Mark II is the latest Olympus Mirrorless Digital Camera. It replaces the E-M5 which originally brought professional features to the Micro Four-Thirds format and was later superseded as flagship mirrorless digital camera by the OM-D E...
Good Excellent image quality, Very good metering, Reliable Automatic WhiteBalance, Superb builtin stabilization, Virtually no shutterlag, Fast contrastdetect AF, Fast shottoshot speed, Very responsive, Excellent automatic Manual Focus Assist, Good build qualit...
Bad Poor color accuracy, Strong antialias filter, Not always ExposurePriority and frequently wrong LiveHistogram, 1080p @ 60 FPS has recording 8s limit, 1s filming delay, Weak LCD hinge, Uncomfortable eyelets, Short batterylife...
Bottom line The E-M5 Mark II is the first professional Olympus Micro Four-Thirds camera to enter its second generation. Even though it falls in the middle of the OM-D family, the E-M5 Mark II has an incredibly rich feature-set which almost matches the flagship E-M1 r...
80%
camerastuffreview.com
Updated:
2016-11-16 15:55:30
Both the OM-D- E-M10 and the OM-D E-M5 MK2 are high-quality cameras with a luxurious appearance and many options. Even so, the Olympus OM-D EM5 MK2, which is intended for amateurs, distinguishes itself on various points from the less expensive OM-D E-M10...
Good High image quality, especially the 40megapixel shots, Best Olympus video camera, The same large viewfinder image as an SLR with fullframe sensor, Perfect image stabilization, even for video, Electronic shutter with completely silent mode and 1/16,000 shut...
Bad High resolution shots only from a tripod and of nonmoving subjects...
0%
examiner.com
Updated:
2016-11-16 15:55:30
After 10 years of carrying heavy DSLR gear around (or in more recent months, NOT carrying DSLR gear around due to the bulk and inconvenience), I started considering reducing the size of my kit. I'd been hearing a lot of good coming out of the mirrorless c...
80%
dpreview.com
Updated:
2017-07-04 02:14:12
Last updated: June 2, 2017These days, many (if not most) consumers are likely to shop based on price and capability, rather than according to whether a certain model contains a mirror, or not. We think this is a good thing; With all the increased competit...
Bottom line Google is holding a competition that could see your Pixel photos gracing millions of screens. Nikon's 100th birthday party continues worldwide as a distributor in Italy organized a one-of-a-kind feat: assembling the world's largest 'human camera' from ov...
0%
dpreview.com
Updated:
2017-07-04 02:14:12
In late 2015, many (if not most) consumers are likely to shop based on price and capability, rather than according to whether a certain model contains a mirror, or not. We think this is a good thing; with all the increased competition, cameras are improvi...
0%
pdnonline.com
Updated:
2017-08-31 09:19:36
No other camera category has seen as much innovation and novelty as the mirrorless market over the past several years, and the latest crop of models are a testament to that. They're driving forward not only new features but more compact designs targeted a...
0%
dpreview.com
Updated:
2017-11-25 11:19:12
Last updated: November 21, 2017If you're getting serious about photography and don't mind spending a bit more money, you'll find some amazing cameras in the $1000-1500 price range. These cameras have excellent sensors (some full-frame), advanced autofocus...
0%
thephoblographer.com
Updated:
2019-12-07 11:31:32
Yes, it's real. Yes, we've known about it for a while.And yes, the Olympus OMD EM5 MK II is a pretty awesome camera so far. As of my typing this article up, I've been playing with it for less than eight hours–but it's enough for us to state that the cam...
Bottom line The new Olympus OMD EM10 Mk II has a simulated optical viewfinder mode and a new way of selecting the AF points.Quick Autofocus Test Fujifilm X Pro 1 (Firmware 2.0) vs Olympus OMD EM5In this blog post, we put the Fujifilm X Pro 1 against the Olympus OMD E...
0%