Gardena logo

Gardena 18096-20 garden hose 1181.1" (30 m) Gray, Orange

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51117
Info modified on:
16 May 2023, 10:01:43
Bullet Points Gardena 18096-20 garden hose 1181.1" (30 m) Gray, Orange:
  • - Hose Length: 30 m
  • - Hose Diameter: 13 mm
  • - Warranty: 30 years
  • - Burst Pressure: 35 bar
Guarantee:
30 years
Long product name Gardena 18096-20 garden hose 1181.1" (30 m) Gray, Orange:

Premium SuperFLEX Hose 13 mm (1/2) 30 m

Short summary description Gardena 18096-20 garden hose 1181.1" (30 m) Gray, Orange:

Gardena 18096-20, 1181.1" (30 m), Gray, Orange, Hose only, 35 bar, 0.512" (1.3 cm)

Long summary description Gardena 18096-20 garden hose 1181.1" (30 m) Gray, Orange:

Gardena 18096-20. Hose length: 1181.1" (30 m), Product color: Gray, Orange, Type: Hose only

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.