location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Edge UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202320-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229146686 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black In-ear Headset
  • - Wireless Bluetooth 4.0 393.7" (10 m)
  • - Intraaural In-ear monitors
  • - Built-in battery
Long product name POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black :
The short editorial description of POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black

USB Bluetooth Headset System, Bluetooth v4.0, A2DP, 9 g
More>>>
POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black:
The official marketing text of POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black as supplied by the manufacturer

Voyager Edge UC for seamless connectivity
Smart and powerful, the Plantronics Voyager Edge UC headset offers a blend of superior audio performance, lightweight comfort, and seamless connectivity to smartphones, tablets, and PCs. It offers intuitive, responsive features, like automatically answering calls as you place it on your ear or announcing who is calling so you don't have to look at your phone before saying "answer" or "ignore." The Voyager Edge UC. It's ready when you are.

Charges on the go
Keep talking longer with the rechargeable, portable case that provides up to a total of 10 hours power for headset recharging on the go. It's easy to check the battery level of your headset or case - just swipe your finger over the icons on the case to see the status indicator.

Superior audio quality—and comfort
The Voyager Edge UC headset delivers the uncompromised audio quality that is part of the Plantronics Voyager family heritage. It eliminates disruptive background noise and has precision-tuned triple mics to cancel noise and wind, ensuring that both sides of the conversation come through loud and clear, even in disruptive noisy environments. Get a personalized fit with a soft in-ear interface, complemented by an ultra-light weight design, providing all-day comfort for non-stop productivity. The Voyager Edge UC – smart, powerful, and inspired.

Responds to your needs
The Voyager Edge UC includes responsive smart sensor technology that can redirect calls to your phone or headset, pause music for incoming calls, and automatically answer calls as you place the headset on your ear. It also syncs to your contacts so you can hear who's calling without having to look at your smartphone. Voice commands make call management easy - simply say "Answer" to take the call, or "Ignore" to send it to voicemail.

Moisture-resistant
You can rely on the Voyager Edge UC to work as hard as you do, through rainy days and the inevitable coffee spill. Protected against moisture damage by P2i technology, the nano-coating is applied during the manufacturing process, resulting in invisible liquid repellent properties that makes the headset more reliable, wherever your busy life takes you.

Short summary description POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black:
This short summary of the POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Edge UC, Wireless, 0.317 oz (9 g), Headset, Black

Long summary description POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black:
This is an auto-generated long summary of POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black based on the first three specs of the first five spec groups.

POLY Voyager Edge UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.317 oz (9 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Monaural
Product color *
Black
LED indicators
Status
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP
Bluetooth version
4.0
Wireless range
393.7" (10 m)
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
In-ear monitors
Noise canceling
Yes
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery type
Built-in battery
Rechargeable battery
Yes
Talk time
6 h
Battery recharge time
16 h
Standby time
168 h
Weight & dimensions
Weight
0.317 oz (9 g)
Packaging content
Charger
Yes
Other features
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 07:09:42
Uk has collected 3 expert reviews for POLY Voyager Edge UC Headset Wireless In-ear Bluetooth Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
phonearena.com
Updated:
2017-05-01 07:09:42
In the world of Bluetooth headsets, Plantronics' Voyager line is revered and highly esteemed, proving to be the premier Bluetooth headset for the mobile professional. Expanding its prestigious series, we saw the introduction of a sleeker, more visually a...
Good Sleek design, Charging cradle doubles as a case and extended battery charger, Bluetooth dongle broadens its support, Comfortable and snug fit in the ear...
Bad Unreasonable $200 price, Middleoftheroad call quality performance...
Bottom line They don't make it easy to recommend this headset over last year's unit, especially when this one sees an extra $70 charge in the process – giving it a final total of $200 for ownership. That's pretty steep considering that the only notable new thing pres...
65%
Brand Image Article code product Stock Price from
POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White
(show image)
88130-05 Marque 2 M165 0.00
(excl. VAT)
0 (incl. VAT)