location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286-10GSR-MDLC Cisco-Compatible SFP-10G-SR 10Gbase-SR SFP+ Transceiver, DDM, Multimode LC, 850nm, 300M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286-10GSR-MDLC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185495 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:41:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cisco switch compatible...Comparable to SFP-10G-SR=
  • - Compliant with SFP Multi-Source Agreement (MSA) standards
  • - 300 meter transmission distance using 10Gb 50/125 MMF cabling
Guarantee: 3-year limited
Long product name Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm :
The short editorial description of Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Cisco-Compatible SFP-10G-SR 10Gbase-SR SFP+ Transceiver, DDM, Multimode LC, 850nm, 300M
More>>>
Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:
The official marketing text of Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm as supplied by the manufacturer

The N286-10GSR-MDLC SFP+ (mini-GBIC) transceiver module is designed for use with Cisco networking equipment, and is functionally equivalent to Cisco part number SFP-10G-SR=. This transceiver is manufactured to meet or exceed the specifications of the original Cisco unit and to comply with Multi Source Agreement (MSA) standards.

Short summary description Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:
This short summary of the Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286-10GSR-MDLC, Fiber optic, 10000 Mbit/s, SFP+, LC, SR, 11811" (300 m)

Long summary description Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:
This is an auto-generated long summary of Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm based on the first three specs of the first five spec groups.

Tripp Lite N286-10GSR-MDLC. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Country of origin: China. Weight: 0.705 oz (20 g). Package width: 4.49" (114 mm), Package depth: 1.77" (45 mm), Package height: 0.85" (21.6 mm). Master (outer) case width: 9.06" (230.1 mm), Master (outer) case length: 5.12" (130 mm), Master (outer) case height: 2.95" (74.9 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
10000 Mbit/s
Interface type *
SFP+
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
SFP transceiver standard
SR
Maximum transfer distance
11811" (300 m)
Wavelength
850 nm
Duplex system
Full
Features
Country of origin
China
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
0.705 oz (20 g)
Packaging data
Package width
4.49" (114 mm)
Package depth
1.77" (45 mm)
Package height
0.85" (21.6 mm)
Package weight
1.06 oz (30 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332185492
Compliance certificates
RoHS
Logistics data
Master (outer) case width
9.06" (230.1 mm)
Master (outer) case length
5.12" (130 mm)
Harmonized System (HS) code
85369010
Master (outer) case height
2.95" (74.9 mm)
Master (outer) case weight
15.2 oz (430 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N286-10G-TC network transceiver module Copper 10000 Mbit/s SFP+ Tripp Lite N286-10G-TC network transceiver module Copper 10000 Mbit/s SFP+
(show image)
N286-10G-TC N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-25G-LR-S network transceiver module Fiber optic 25000 Mbit/s SFP28 1310 nm Tripp Lite N286-25G-LR-S network transceiver module Fiber optic 25000 Mbit/s SFP28 1310 nm
(show image)
N286-25G-LR-S N286-25G-LR-S Cisco-Compatible SFP-25G-LR-S SFP28 Transceiver - 25GBase-SR, Singlemode LC, 1310 nm, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LRM network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10G-LRM network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10G-LRM N286-10G-LRM Cisco-Compatible SFP-10G-LRM SFP+ Transceiver - 10GBase-LRM, DDM, Multimode LC, 1310 nm, 220 m (721 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10G-LR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10G-LR-S N286-10G-LR-S Cisco-Compatible SFP-10G-LR-S SFP+ Transceiver - 10GBase-LR, DDM, Singlemode LC, 1310 nm, 10 km (6.1 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-SR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm Tripp Lite N286-10G-SR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm
(show image)
N286-10G-SR-S N286-10G-SR-S Cisco-Compatible SFP-10G-SR-S SFP+ Transceiver - 10GBase-SR, DDM, Multimode LC, 850 nm, 300M (984.25 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
N286-01GLCLHSMD N286-01GLCLHSMD Cisco-Compatible GLC-LH-SMD SFP Transceiver - 10/100/1000Base-LX/LH, DDM, Singlemode LC, 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10GLR-SLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10GLR-SLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10GLR-SLC N286-10GLR-SLC Cisco-Compatible SFP-10G-LR SFP+ Transceiver, 10GBase-LR, DDM, Singlemode LC , 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm
(show image)
N286-01GSX-MLC N286-01GSX-MLC HP J4858C Compatible SFP Transceiver, 1000Base-SX, DDM, Multimode LC, 850 nm, 550 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GLX-SLX network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-01GLX-SLX network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-01GLX-SLX N286-01GLX-SLX HP J4859C Compatible SFP Transceiver, 1000Base-LX, DDM, Singlemode LC, 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GTX network transceiver module Copper 1000 Mbit/s SFP+ Tripp Lite N286-01GTX network transceiver module Copper 1000 Mbit/s SFP+
(show image)
N286-01GTX N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)