location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P566-010-MINI Mini HDMI to DVI Adapter Cable (M/M), 10 ft. (3.1 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P566-010-MINI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186072 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium double shielded digital video cable
  • - 24K gold-plated connectors provide optimal signal transfer
  • - Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
Guarantee: Lifetime limited
Long product name Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black :
The short editorial description of Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black

Mini HDMI to DVI Adapter Cable (M/M), 10 ft. (3.1 m)
More>>>
Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black:
The official marketing text of Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black as supplied by the manufacturer

This Mini HDMI to DVI adapter cable allows you to connect digital cameras, camcorders and other digital devices with mini HDMI connectors directly to your DVI-enabled monitor. It also connects digital devices with DVI connectors directly to your HDMI-enabled monitor. It features 24K gold-plated connectors, and supports computer video resolutions up to 1920 x 1200 or HD resolutions up to 1080p. The Mini HDMI to DVI adapter does not support audio.

Short summary description Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black:
This short summary of the Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P566-010-MINI, 120.1" (3.05 m), DVI-D, Mini-HDMI, Male, Male, Gold

Long summary description Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black:
This is an auto-generated long summary of Tripp Lite P566-010-MINI video cable adapter 120.1" (3.05 m) DVI-D Mini-HDMI Black based on the first three specs of the first five spec groups.

Tripp Lite P566-010-MINI. Cable length: 120.1" (3.05 m), Connector 1: DVI-D, Connector 2: Mini-HDMI. Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 14.1" (358.1 mm), Master (outer) case length: 14.1" (358.1 mm), Master (outer) case height: 10" (254 mm)

Features
Connector contacts plating
Gold
Cable length *
120.1" (3.05 m)
Connector 1 *
DVI-D
Connector 2 *
Mini-HDMI
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1200 pixels
Product color
Black
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
9" (228.6 mm)
Package weight
6.35 oz (180 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
14.1" (358.1 mm)
Master (outer) case length
14.1" (358.1 mm)
Master (outer) case height
10" (254 mm)
Master (outer) case weight
19.4 lbs (8.8 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332186079
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black
(show image)
P586-010-DVI P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-DVI video cable adapter 35.4" (0.9 m) Mini DisplayPort DVI-D Black Tripp Lite P586-003-DVI video cable adapter 35.4" (0.9 m) Mini DisplayPort DVI-D Black
(show image)
P586-003-DVI P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black
(show image)
P566-010-VGA-A P566-010-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-010-VGA video cable adapter 118.1" (3 m) HDMI HD15, MICRO-USB B Black Tripp Lite P566-010-VGA video cable adapter 118.1" (3 m) HDMI HD15, MICRO-USB B Black
(show image)
P566-010-VGA P566-010-VGA HDMI to VGA Active Adapter Cable (HDMI to Low-Profile HD15 M/M), 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-015-HD-V2A video cable adapter 181.1" (4.6 m) DISPLAYPORT HDMI Black Tripp Lite P582-015-HD-V2A video cable adapter 181.1" (4.6 m) DISPLAYPORT HDMI Black
(show image)
P582-015-HD-V2A P582-015-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-010-HD-V2A video cable adapter 118.1" (3 m) DISPLAYPORT HDMI Black Tripp Lite P582-010-HD-V2A video cable adapter 118.1" (3 m) DISPLAYPORT HDMI Black
(show image)
P582-010-HD-V2A P582-010-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)