location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP01TM I/O Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP01TM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013936
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611603
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:48
The date of the most recent change of the data-sheet in Icecat's system
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC NP01TM I/O Module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - I/O Module
  • - Brand compatibility: NEC
  • - Wired
  • - Host interface: USB
  • - Black, White
Guarantee: 3 years
Long product name NEC NP01TM I/O Module :
The short editorial description of NEC NP01TM I/O Module

NP01TM - 400mA, 2W, 100”
More>>>
Short summary description NEC NP01TM I/O Module:
This short summary of the NEC NP01TM I/O Module data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP01TM, I/O Module, NEC, Black, White, 2 W, NEC M302WS, M352WS, UM301W, UM301X, UM351W, UM361X, M332XS, UM280W, UM280X, UM330W, UM330X, Wired

Long summary description NEC NP01TM I/O Module:
This is an auto-generated long summary of NEC NP01TM I/O Module based on the first three specs of the first five spec groups.

NEC NP01TM. Product type: I/O Module, Brand compatibility: NEC, Product color: Black, White. Connectivity technology: Wired, Host interface: USB

Country Distributor
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)