location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-10S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9983B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292022070 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 354051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:47:18
The date of the most recent change of the data-sheet in Icecat's system
Canon 9983B009 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 4800 x 2400 DPI A3+ (330 x 483 mm)
  • - Inkjet Borderless printing
  • - Printing colors: Blue, Gray, Matte black, Photo black, Photo cyan, Purple, Red, Yellow
  • - Wi-Fi Ethernet LAN USB port
Guarantee: 2 years
Long product name Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi :
The short editorial description of Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

4800 х 2400 dpi, A3+, 150 p, USB 2.0, RJ-45, 802.11b/g/n, 100–240 V, 50/60 hz, 33.9 db, 20 kg
More>>>
Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
The official marketing text of Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi as supplied by the manufacturer

This highly accurate, 10-ink pigment based printer produces gallery-quality prints you’ll be proud to display or sell. Full cloud connectivity offers easy integration with your favourite professional editing and storage apps.

- 10-ink pigment based system for professional quality prints
- Print directly from cloud based photo and storage services
- Wireless printing from your PC, tablet and smartphone
- Easy integration with professional editing software
- Wide range of Canon and other specialist papers supported

Professional colour and mono prints
PIXMA PRO-10S’s 10-ink pigment based system produces accurate, stable and long lasting, gallery-quality prints. Three dedicated monochrome inks also ensure your black and white prints are beautifully reproduced.

Accurate, long-lasting gallery-quality prints
PIXMA PRO-10S uses LUCIA inks which combines the glossiness and vivid colours of dye-based ink with the longevity of pigment ink. Chroma Optimizer ink enhances glossiness, flattens the print surface and expands colour range.

Seamless workflow
Use the Pro Gallery Print app for the iPad® to work seamlessly with professional cloud-based photography services such as Zenfolio and SmugMug.

Print from popular cloud services
Print photos directly from your preferred cloud storage services including Facebook, Dropbox, Google Drive™ and OneDrive using PIXMA Cloud Link.

Mobile printing from your tablet and smartphone
Print directly and easily from your tablet or smartphone using the Canon PRINT app. An Ethernet connection makes it simple to integrate the PIXMA PRO-10S into your workflow.

Easy integration with professional editing software
Take the hassle out of finding the correct print settings by using Canon’s Print Studio Pro plugin, which is compatible with Adobe Photoshop® and Lightroom – so you can print straight from your professional editing software.

Versatile media support
Compatible with a choice of professional quality printer paper from Canon, plus specialist papers from manufacturers such as Hahnemühle and Canson.

Easy CD printing
Print labels directly onto compatible CDs using Direct Disc Print to create a professional look for your media.

Find out more about the Canon PIXMA PRO-10S, its features and what it can do.
- Only change the ink which runs out
- Chroma Optimizer clear ink
- High longevity pigment ink
- Use and share wirelessly
- Canon PRINT app
- Print from and scan to the cloud
- Print plug-in for photo aplications
- Print directly onto disc

Short summary description Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This short summary of the Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Pro-10S, Inkjet, 4800 x 2400 DPI, A3+ (330 x 483 mm), Borderless printing, Wi-Fi, Black, Gray

Long summary description Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This is an auto-generated long summary of Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi based on the first three specs of the first five spec groups.

Canon Pro-10S. Print technology: Inkjet, Maximum resolution: 4800 x 2400 DPI. Maximum print size: A3+ (330 x 483 mm). Borderless printing. Wi-Fi. Product color: Black, Gray

Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 2400 DPI
Features
Market positioning *
Business
Product color *
Black, Gray
Number of print cartridges
10
Printing colors
Blue, Gray, Matte black, Photo black, Photo cyan, Purple, Red, Yellow
Built-in display
No
Input & output capacity
Total input capacity
150 sheets
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
Paper tray media types
Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A3+, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Ledger (media size), Legal
Borderless printing media sizes
A3, A3+, Letter
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 10x12
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Sound pressure level (printing)
33.9 dB
Power
Power source *
AC
Power consumption (printing) *
18 W
Power consumption (standby)
2.1 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Minimum storage drive space
3072 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
27.1" (689 mm)
Depth
15.2" (385 mm)
Height
8.46" (215 mm)
Weight
44.1 lbs (20 kg)
Packaging data
Bundled software
PrintStudioPro, Colour Management, Tool Pro (download), My Image Garden, Full HD Movie Print
Other features
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:09
Uk has collected 5 expert reviews for Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2017-10-18 01:28:04
At Hardware.Info we test all kinds of printers. Today it's the photo printer's turn, a category that we don't cover too much. We'll be taking a look at which factors play a role when making the perfect print and we're also taking a look at four models...
Bottom line In this article we took a look some things to keep in mind when printing photos and we also tested four models explicitly made aimed at photo printing. If you want to control the quality of your prints, buying a printer specifically made for photo print...
0%
Brand Image Article code product Stock Price from
Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9984B009 PRO-100S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
8746B006 iP8750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
8747B006 iX6850 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm)
(show image)
4786B009 PRO-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)