location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Mylar mirror projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mylar mirror
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20241
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Da-Lite Mylar mirror projection screen :
The short editorial description of Da-Lite Mylar mirror projection screen

Mylar mirror 56" x 84" - (not TTW complete system)
More>>>
Da-Lite Mylar mirror projection screen:
The official marketing text of Da-Lite Mylar mirror projection screen as supplied by the manufacturer

The Da-Lite Thru-the-Wall (TTW) System is a rear projection package that comes complete with a factory framed rear projection screen of your choice and a Rear Projection Module (RPM).

The RPM is a precision made, aluminum extrusion based rear projection system custom engineered to meet the exacting requirements of today's digital projectors.

The RPM is standard with a fine-tuning projector mount cradle, which provides a host of alignment adjustments and features a mirror mounted by a three-point suspension system to ensure superior stability and flatness. The Perfect Mirror Adjustment Systems is a standard feature on all mirror systems for 42" x 60" and smaller mirrors.

Short summary description Da-Lite Mylar mirror projection screen:
This short summary of the Da-Lite Mylar mirror projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Mylar mirror, 55.9 x 0.0787 x 84" (1420 x 2 x 2133 mm)

Long summary description Da-Lite Mylar mirror projection screen:
This is an auto-generated long summary of Da-Lite Mylar mirror projection screen based on the first three specs of the first five spec groups.

Da-Lite Mylar mirror. Dimensions (WxDxH): 55.9 x 0.0787 x 84" (1420 x 2 x 2133 mm)

Weight & dimensions
Dimensions (WxDxH)
55.9 x 0.0787 x 84" (1420 x 2 x 2133 mm)
Brand Image Article code product Stock Price from
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20243 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20244 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20245 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20246 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20247 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 67" Da-Lite Thru-the-Wall projection screen 67"
(show image)
23019 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 67" Da-Lite Thru-the-Wall projection screen 67"
(show image)
23020 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 67" Da-Lite Thru-the-Wall projection screen 67"
(show image)
23022 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 72" Da-Lite Thru-the-Wall projection screen 72"
(show image)
23025 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 72" Da-Lite Thru-the-Wall projection screen 72"
(show image)
23026 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)