location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x3750 M4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8753A1G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz
  • - 16 GB DDR3-SDRAM 2 x 8
  • - Rack (2U) 900 W
Long product name Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W :
The short editorial description of Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W

2x Intel Xeon E5-4627 v2 (16M Cache, 3.30 GHz), 2x 8GB, O/Bay HS 2.5in SATA/SAS, 900W p/s, Rack
More>>>
Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W:
The official marketing text of Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W as supplied by the manufacturer

Highlights
- Incorporates outstanding features and capabilities in an ultra-dense design
- Offers advanced flexibility and expandability to meet changing business requirements
- Balances processing power, memory and I/O bandwidth to optimize productivity and performance
- Facilitates easy deployment, integration, service and management

Ultra-dense design
With a dense 2U design, the Lenovo® System x3750 M4 provides advanced features and capabilities. These include support for up to four sockets and 48 DIMMs, mix and match internal storage, up to 16 HDDs or 32 1.8-inch solid state drives (SSDs), six hot-swap, dual-rotor fans and two power supplies. A Mezzanine LOM socket provides a choice of 1 Gigabit Ethernet (GbE) or 10 GbE networking options. Predictive Failure Analysis and light path diagnostics proactively monitor the system’s sub-components and provide advanced warning on power supplies, fans, VRMs, disks, processors and memory.

Pay as you grow
The x3750 M4 blends outstanding flexibility and expandability. The unique 2+2 socket design enables pay-as-you-grow processing and memory expansion to help lower cost and manage growth. The 5+3 PCIe socket design allows you to pay for I/O capabilities as needed. The x3750 M4’s capabilities and performance enable clients to reduce total cost of ownership (TCO) by consolidating multiple 2-socket servers into fewer 4-socket x3750 M4 servers.

Short summary description Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W:
This short summary of the Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo System x x3750 M4, 3.3 GHz, E5-4627V2, 16 GB, DDR3-SDRAM, 900 W, Rack (2U)

Long summary description Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W:
This is an auto-generated long summary of Lenovo System x x3750 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4627V2 3.3 GHz 16 GB DDR3-SDRAM 900 W based on the first three specs of the first five spec groups.

Lenovo System x x3750 M4. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 3.3 GHz, Processor model: E5-4627V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial ATA II, Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-4627V2
Processor frequency *
3.3 GHz
Processor boost frequency
3.6 GHz
Processor cores
8
Processor cache
16 MB
Memory channels supported by processor
Quad
Number of processors installed
2
Thermal Design Power (TDP)
130 W
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Maximum number of SMP processors
4
Compatible processor series
Intel® Xeon®
Processor socket
LGA 2011 (Socket R)
Processor lithography
22 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
M1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Ivy Bridge EP
Tcase
88 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Processor code
SR1AD
Scalability
4S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-4600 v2
Conflict-Free processor
No
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR3-SDRAM
Memory slots
24
ECC
Yes
Memory layout (slots x size)
2 x 8 GB
Maximum internal memory *
1.54 TB
Storage
Maximum storage capacity *
6.4 TB
HDD interface
Serial ATA, Serial ATA II, Serial ATA III, Serial Attached SCSI (SAS)
HDD size
2.5"
Number of HDDs supported
16
Supported HDD sizes
1.8, 2.5"
SSD interface
Serial Attached SCSI (SAS)
RAID support *
Yes
RAID levels
0, 1, 10
Hot-swap
Yes
Internal drive bays
4
Supported storage drive interfaces
SAS, Serial ATA, Serial ATA II, Serial ATA III
Graphics
On-board graphics card
Yes
Maximum graphics card memory
16 MB
Network
Network ready
Yes
Wake-on-LAN ready
Yes
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
RS-232 ports
1
Expansion slots
PCI Express x8 slots
5
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Rack mounting
Yes
Rack rails
Yes
Performance
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
No
Compatible operating systems *
VMware vSphere 5.1 VMware vSphere 5 VMware ESX 4.1 VMware ESXi 4.1 VMware vSphere Hypervisor 4.1 U1 Microsoft Windows Server 2012 Microsoft Windows HPC Server 2008 R2 Microsoft Windows Server 2008 R2 x64 Windows Server 2008 Datacenter x64 Windows Server 2008 Enterprise x64 Microsoft Windows HPC Server 2008 Windows Server 2008 Standard x64 Windows Web Server 2008 x64 Microsoft Windows SBS 2008 PE x64 Microsoft Windows SBS 2008 SE x64 Red Hat Ent. Linux 5 Server x64 Ed. Red Hat Ent. Linux 5 Server Xen x64 Ed Red Hat Ent. Linux 6 Server x64 Ed. SUSE Linux Ent. Server 10 SUSE Linux Ent. Server 11
Processor special features
CPU configuration (max)
4
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75287
Power
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
900 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Relative humidity
8 - 80%
Certificates
Certification
CE Mark (EN55022 Class A, EN60950, and EN55024) CISPR 22, Class A TUV-GS (EN60950-1:2001, 2nd edition) FCC - Verified to comply with Part 15 of the FCC Rules (Class A) prior to product delivery IEC-60950-1, 2nd edition (CB Certificate and CB Test Report)
Weight & dimensions
Width
17.5" (445.6 mm)
Depth
28.9" (734.1 mm)
Height
3.41" (86.5 mm)
Other features
Mac compatibility
No
Graphics card
G200eR2
Graphics card memory type
GDDR3
S.M.A.R.T. support
Yes
Graphics card family
Matrox
Number of products included
1 pc(s)
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Plug and Play
Yes
Brand Image Article code product Stock Price from
IBM

IBM System x USB Memory Key for VMWARE ESXi 5.1 server
(show image)
41Y8311 USB Memory Key for VMWARE ESXi 5.1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x USB Memory Key for VMware ESXi 5.0 Update 1 server
(show image)
41Y8307 USB Memory Key for VMware ESXi 5.0 Update 1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x Blank USB Memory Key for VMWare server
(show image)
41Y8298 System x Blank USB Memory Key for VMWare 0.00
(excl. VAT)
0 (incl. VAT)