NEC logo

NEC NP-UM351WI-TM data projector Standard throw projector 3500 ANSI lumens LCD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58485
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name NEC NP-UM351WI-TM data projector Standard throw projector 3500 ANSI lumens LCD White:

LCD, 3500 Lumens, CR 4000:1, F=1.8, 2 x VGA, 2 x HDMI, Composite, USB, RS-232, IR, Wired LAN, DDC/CI

Short summary description NEC NP-UM351WI-TM data projector Standard throw projector 3500 ANSI lumens LCD White:

NEC NP-UM351WI-TM, 3500 ANSI lumens, LCD, 4000:1, 58 - 110", 17.7 - 33.5" (0.45 - 0.85 m), 15 - 100 kHz

Long summary description NEC NP-UM351WI-TM data projector Standard throw projector 3500 ANSI lumens LCD White:

NEC NP-UM351WI-TM. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 4000:1. Light source type: Lamp, Service life of light source: 3800 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom ratio: 1.4:1, Throw ratio: 0.36:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.